EN
  • EN
  • DE

HT7525-2

Part No HT7525-2
Manufacturer Holtek
Catalog PMIC - Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Description Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOT-23-5
Output Voltage 2.5V
Number of Outputs 1
Operating Temperature -40℃~+85℃
Supply Current (Iq) 2.5uA
Output Configuration Positive
Output Current 100mA
Operating Voltage 30V
Output Type Fixed
Ultra Librarian 3D Model Ultra Librarian HT7525-2 CAD Model

You May Also Be Interested in

MSKSEMI
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.0481
Kiwi Instruments
Positive Fixed DIP-8 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $0.4399
HGSEMI
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4
Lowest to $0.1456
KEC
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220IS
Lowest to $0.1587
Holtek
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Lowest to $0.1310
Infineon Technologies
3.3V Positive Fixed TO-252-4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $1.4553
Infineon Technologies
5V Positive Fixed TO-263-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $4.3657
Jiangsu Changjiang Electronics Technology Co., Ltd
5V Positive Fixed SOT-89-3L Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $0.0599
Analog Devices Inc.
2.5V Positive Fixed SO-8 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1019 $50.4405
1,200+ $0.0836 $100.3200
1,855+ $0.0810 $150.2550
2,555+ $0.0784 $200.3120
3,300+ $0.0758 $250.1400
4,415+ $0.0680 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess