EN
  • EN
  • DE

STIEC45-33AS

Part No STIEC45-33AS
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 33VWM 59VC DO214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 33V
Minimum Breakdown Voltage 36.7V
Max Clamping Voltage 59V
Peak Pulse Current(Ippm) 500A (8/20μs)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC (DO-214AB)
Win Source Part Number 1103100-STIEC45-33AS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STIEC45-33AS CAD Model

Description

The STIEC45-33AS is a state-of-the-art power rectifier designed by STMicroelectronics, a global leader in semiconductor solutions. This device is engineered to cater to a wide range of applications, particularly in the realm of high-efficiency power conversion and management systems. The STIEC45-33AS is a testament to STMicroelectronics' commitment to providing innovative and reliable products for the electronics industry.

Key Features:

  • High Voltage Capability: This rectifier can withstand and operate at high voltages, making it suitable for various industrial and commercial power applications.
  • Low Forward Voltage Drop: The STIEC45-33AS boasts a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching Speed: Designed for efficiency, this device offers fast switching capabilities, ensuring quick response times in power regulation circuits.
  • Robust Construction: The device is encapsulated in a rugged package that ensures durability and long-term reliability, even in harsh operating conditions.
  • High Surge Current Capability: It can handle high surge currents, which is essential for applications that experience short bursts of high power demand.

Applications:

The STIEC45-33AS is versatile and can be utilized in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power converters and inverters
  • Motor control circuits
  • Battery charging systems
  • Energy storage systems

Reliability and Quality Assurance:

STMicroelectronics ensures that the STIEC45-33AS meets stringent quality standards. Each device undergoes rigorous testing to guarantee performance, reliability, and longevity. The company's commitment to quality ensures that the STIEC45-33AS will perform reliably in a wide range of operating conditions and within various industrial environments.

With its advanced features and robust design, the STIEC45-33AS from STMicroelectronics is an excellent choice for designers and engineers looking for a high-performance power rectifier solution. Its combination of efficiency, speed, and durability makes it an invaluable component in modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4514 $51.4794
50+ $2.0115 $100.5750
77+ $1.9486 $150.0422
107+ $1.8857 $201.7699
138+ $1.8229 $251.5602
184+ $1.6343 $300.7112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,820 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess