EN
  • EN
  • DE

STL105NS3LLH7

Part No STL105NS3LLH7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 27A PWRFLAT56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 105A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.2V @ 1mA (Min)
Max Gate Charge 13.7nC @ 4.5V
Max Input Capacitance 2110pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 62.5W (Tc)
Maximum Rds On at Id,Vgs 3.9 mOhm @ 13.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Dimension 8-PowerVDFN
Win Source Part Number 031205-STL105NS3LLH7
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian STL105NS3LLH7 CAD Model

Description

The STL105NS3LLH7 is a state-of-the-art power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of STMicroelectronics' STripFET VII DeepGATE technology, which is renowned for its low on-state resistance and minimal gate charge, making it an excellent choice for high-efficiency power management applications.

Key Features

  • Low On-Resistance: The STL105NS3LLH7 offers an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and increased efficiency in your applications.
  • High Switching Performance: With its optimized gate charge (Q<sub>g), this MOSFET enables high-speed switching, which is critical for reducing switching losses in power conversion systems.
  • Robust Thermal Performance: The device is designed to handle high current and power levels with excellent thermal characteristics, ensuring reliability even under stressful conditions.
  • 100% Avalanche Tested: Guaranteeing its ruggedness, the STL105NS3LLH7 is thoroughly tested for avalanche breakdown resistance, providing an additional layer of security for your designs.

Applications

The STL105NS3LLH7 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • Automotive Applications
  • High Performance Computing

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STL105NS3LLH7 complies with various international standards, ensuring that you receive a product that is not only high-performing but also meets rigorous environmental and quality benchmarks.

Conclusion

With its advanced technology, robust performance, and versatility, the STL105NS3LLH7 from STMicroelectronics is an ideal choice for designers looking to enhance efficiency and reliability in their power management systems. Whether you are developing solutions for consumer electronics, automotive, or industrial applications, this power MOSFET is engineered to meet the challenges of modern electronic circuits.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2645 $63.2250
115+ $1.0376 $119.3240
175+ $1.0052 $175.9100
240+ $0.9727 $233.4480
310+ $0.9403 $291.4930
415+ $0.8431 $349.8865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess