EN
  • EN
  • DE

STL120N4F6AG

Part No STL120N4F6AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 55A POWERFLAT  /  N-Channel 40 V 55A (Tc) 96W (Tc) Surface Mount PowerFlat™ (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, STripFET™ F6
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 55A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 3.6mOhm @ 13A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 63 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3700 pF @ 25 V
Power Dissipation (Max) 96W (Tc)
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerFlat™ (5x6)
Package / Case 8-PowerVDFN
Base Product Number STL120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-15475-1,-497-15475-2,497-15475-6,-497-15475-6,497-15475-2,497-15475-1
Standard Package 3,000
Win Source Part Number 1097033-STL120N4F6AG
Ultra Librarian 3D Model Ultra Librarian STL120N4F6AG CAD Model

Description

STL120N4F6AG - Advanced Power MOSFET by STMicroelectronics

The STL120N4F6AG is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular MOSFET is part of the STripFET F6 series, which is renowned for its low on-state resistance and high switching performance.

With a normal level of gate drive, the STL120N4F6AG can handle continuous drain currents up to 80A, making it an excellent choice for a wide range of power applications. The device operates at a standard threshold voltage, ensuring easy integration with existing circuit designs and drive voltages. With a maximum RDS(on) of just 8.4 mOhm at 10V, this MOSFET ensures high efficiency, reducing power losses during operation and improving overall system reliability.

The STL120N4F6AG is built using STMicroelectronics' advanced STripFET process, which minimizes on-state resistance while maximizing carrier mobility. This results in lower conduction losses and improved switching performance, critical for modern high-efficiency power applications. The MOSFET is housed in a robust and compact PowerFLAT 5x6 package, which not only saves space but also offers excellent thermal performance, ensuring the device can operate reliably even under high power conditions.

Key features of the STL120N4F6AG include:

  • 100% avalanche tested, providing robustness and reliability in harsh conditions.
  • Low gate charge and capacitance, reducing switching losses and enabling high-frequency operation.
  • Very low intrinsic capacitances and gate charge for reduced switching losses.
  • High junction temperature capability (Tj max = 175°C), suitable for high-temperature environments.

Applications for the STL120N4F6AG are diverse, ranging from high-efficiency DC/DC converters, synchronous rectification in SMPS (Switch Mode Power Supplies), motor control applications, to automotive systems and renewable energy solutions.

STMicroelectronics provides comprehensive technical support and documentation for the STL120N4F6AG, including datasheets, application notes, and design resources, making it easier for engineers to integrate this MOSFET into their designs and achieve optimal performance.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7160 $51.4800
75+ $1.4080 $105.6000
110+ $1.3640 $150.0400
155+ $1.3200 $204.6000
200+ $1.2760 $255.2000
265+ $1.1440 $303.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,502 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess