EN
  • EN
  • DE

STL120N4LF6AG

Part No STL120N4LF6AG
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 40V 120A POWERFLAT / High avalanche ruggedness
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 3.6mOhm at 13A, 10V
Vgs(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 80nC at 10V
Maximum Vgs 40V
Input Capacitance (Ciss) (Maximum) at Vds 4260pF at 25V
Power Dissipation (Maximum) 96W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package PowerFlat (5x6)
Manufacturer Package 8-PowerVDFN
Part Number Series STL120
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803701-STL120N4LF6AG
Ultra Librarian 3D Model Ultra Librarian STL120N4LF6AG CAD Model

Description

STL120N4LF6AG - STMicroelectronics

The STL120N4LF6AG is a cutting-edge power MOSFET device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance product is part of the STripFET™ VI DeepGATE™ technology, offering an exceptional balance of on-resistance and gate charge, which translates into superior efficiency and thermal performance in a variety of applications.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The STL120N4LF6AG boasts a very low on-resistance, which improves conduction efficiency and minimizes energy loss during operation, leading to increased power efficiency and reduced heat generation.
  • High Switching Performance: With its optimized gate charge (Q<sub>g), this MOSFET allows for high-speed switching, making it ideal for high-frequency applications. This ensures efficient power conversion in both hard and soft switching circuits.
  • High Current Capability: The device is capable of handling continuous drain currents up to 80A, making it suitable for high-current applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in applications where the MOSFET may be subjected to high stress.

Applications

The STL120N4LF6AG is versatile and can be used in a wide array of applications, including:

  • Power supply units
  • Motor control systems
  • Automotive applications
  • High-performance computing
  • DC-DC and AC-DC converters

Package and Environmental Compliance

This MOSFET is offered in an H2PAK-6 package, which is designed for high power density and efficiency, with a compact footprint suitable for space-constrained applications. Additionally, the STL120N4LF6AG is fully compliant with RoHS and Halogen-free standards, reflecting STMicroelectronics' commitment to environmental sustainability.

Conclusion

The STL120N4LF6AG from STMicroelectronics is an outstanding solution for designers seeking a high-efficiency, robust, and reliable power MOSFET. With its advanced technology, it delivers exceptional performance that meets the demands of modern high-power electronics, while also supporting eco-friendly initiatives with its compliance to environmental standards.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0286
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4953 $59.4360
285+ $0.4065 $115.8525
445+ $0.3938 $175.2410
610+ $0.3811 $232.4710
785+ $0.3684 $289.1940
1,050+ $0.3303 $346.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess