EN
  • EN
  • DE

STL128DNFP

Part No STL128DNFP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 4A TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 400 V 4 A - 28 W Through Hole TO-220FP
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STL128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935435-STL128DNFP
Ultra Librarian 3D Model Ultra Librarian STL128DNFP CAD Model

Description

STL128DNFP - Low Voltage N-Channel MOSFET by STMicroelectronics

The STL128DNFP is a cutting-edge N-channel MOSFET from STMicroelectronics, renowned for their commitment to providing high-performance and energy-efficient power solutions. This particular MOSFET is designed to cater to low voltage applications, making it an ideal choice for a wide range of power management tasks.

Key Features

  • Low On-Resistance: The STL128DNFP offers an exceptionally low on-resistance, resulting in reduced power loss and improved efficiency during operation.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring minimal transition losses.
  • Enhanced Thermal Performance: The device is encapsulated in a TO-220FP package, which provides excellent thermal dissipation, allowing for stable performance even under high operating temperatures.
  • Robust Design: The MOSFET is designed with STMicroelectronics' state-of-the-art technology, ensuring high reliability and robustness against harsh operating conditions.

Applications

The versatility of the STL128DNFP makes it suitable for a broad spectrum of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Switching regulators

Technical Specifications

The STL128DNFP boasts impressive technical specifications that underline its performance:

  • Drain-Source Voltage (V<sub>DS): The maximum drain-source voltage is rated at a low voltage, suitable for various electronic circuits.
  • Continuous Drain Current (I<sub>D): It supports a substantial continuous drain current, providing the necessary drive for a range of applications.
  • Gate-Source Voltage (V<sub>GS): The gate-source voltage rating ensures compatibility with standard drive voltages, simplifying the integration into existing designs.
  • Operating Temperature Range: The MOSFET operates over a wide temperature range, ensuring reliability across different environmental conditions.

With its robust design and efficient performance, the STL128DNFP from STMicroelectronics is an excellent choice for designers looking for a low voltage, high-performance N-channel MOSFET.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess