EN
  • EN
  • DE

STL12N3LLH5

Part No STL12N3LLH5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Low gate drive power losses | MOSFET N-CH 30V 12A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 12A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 9mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 12nC at 4.5V
Gate Source Voltage (Maximum) ±22V
Input Capacitance (Ciss) (Maximum) at Vds 1500pF at 25V
Power Dissipation (Maximum) 2W, 50W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (3.3x3.3)
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261306-STL12N3LLH5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL12N3LLH5 CAD Model

Description

STL12N3LLH5 - N-Channel MOSFET by STMicroelectronics

The STL12N3LLH5 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, which is a leading name in semiconductor solutions. This MOSFET is designed to deliver efficiency and power handling capabilities suitable for a broad range of applications, including but not limited to, power management, automotive, and industrial systems.

With a drain-source voltage (V<sub>DS) of 30V, the STL12N3LLH5 is capable of handling moderate voltage levels while providing a low on-resistance (R<sub>DS(on)) of just 7.3 mΩ max. This low on-resistance is crucial for applications that require high efficiency as it minimizes the power loss due to the MOSFET's internal resistance when it is turned on. The STL12N3LLH5 can support a continuous drain current (I<sub>D) of up to 30A, making it suitable for high current applications.

The device comes in a compact and robust PowerFLAT 5x6 package, which not only saves space on the PCB but also provides excellent thermal performance. Its small footprint and low profile make it an ideal choice for space-constrained applications. Furthermore, the STL12N3LLH5 is 100% avalanche tested, ensuring reliability and robustness in harsh environments.

STMicroelectronics has designed the STL12N3LLH5 with the latest trench gate field-stop technology, which significantly reduces the gate charge (Q<sub>g) and improves the overall switching performance of the device. This technology allows for faster switching speeds, which is beneficial for applications requiring high-frequency operation.

Moreover, the STL12N3LLH5 features a low gate threshold voltage (V<sub>GS(th)), which makes it compatible with low-voltage drive signals and reduces the power required to switch the device. This characteristic is particularly important for battery-powered applications where power conservation is critical.

In summary, the STL12N3LLH5 by STMicroelectronics is a versatile and efficient N-channel Power MOSFET that offers low on-resistance, high current capability, and fast switching speeds in a compact package. Its robustness and reliability make it a preferred choice for designers looking to optimize their power management systems.

You May Also Be Interested in

NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8731 $61.1170
165+ $0.7165 $118.2225
250+ $0.6941 $173.5250
345+ $0.6717 $231.7365
445+ $0.6493 $288.9385
600+ $0.5821 $349.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess