EN
  • EN
  • DE

STL190N4F7AG

Part No STL190N4F7AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 120A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 40 V 120A (Tc) 127W (Tc) Surface Mount PowerFlat™ (5x6)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, STripFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6)
Family Name STL190
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-STL190N4F7AGDKR, 497-16678-6, -497-16678-2, 497-16678-1-ND, -497-16678-1, -497-16678-6, 497-STL190N4F7AGCT, 497-16678-1, 497-16678-2-ND, 497-16678-2, 497-STL190N4F7AGTR, 497-16678-6-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935437-STL190N4F7AG
Ultra Librarian 3D Model Ultra Librarian STL190N4F7AG CAD Model

Description

STL190N4F7AG - Power MOSFET from STMicroelectronics

The STL190N4F7AG is a high-performance Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This device is part of the STripFET™ F7 series, which is renowned for its excellent on-state resistance and switching performance, making it an ideal choice for a wide range of power applications.

Key Features

  • Low On-Resistance: The STL190N4F7AG boasts an exceptionally low on-resistance (R<sub>DS(on)), which results in reduced conduction losses and enhances overall efficiency in power conversion applications.
  • High Switching Speed: Thanks to its fast switching characteristics, this MOSFET is capable of operating at high frequencies, which is beneficial for applications such as DC/DC converters, motor controllers, and power management systems.
  • Robust Thermal Performance: With an excellent thermal design, the STL190N4F7AG can handle high levels of power and operate reliably over a wide temperature range, ensuring stability in various working conditions.
  • 100% Avalanche Tested: This device is guaranteed to withstand rugged operating conditions, having been thoroughly tested for avalanche ruggedness, which is critical for applications that may experience unexpected voltage spikes.

Applications

The STL190N4F7AG is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Power supply units
  • High-efficiency DC/DC converters
  • Motor drives and controllers
  • LED lighting solutions

Package and Quality

The STL190N4F7AG comes in a compact and robust 5x6mm PowerFLAT™ package, which not only saves space but also provides improved thermal performance compared to traditional packages. STMicroelectronics is committed to delivering high-quality products, and the STL190N4F7AG is no exception, meeting stringent industry standards for performance and reliability.

In summary, the STL190N4F7AG from STMicroelectronics is a state-of-the-art Power MOSFET that offers designers a perfect balance of efficiency, speed, and thermal performance, making it a versatile choice for advanced power management and switching applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8619 $65.1665
80+ $1.5278 $122.2240
120+ $1.4800 $177.6000
165+ $1.4322 $236.3130
210+ $1.3845 $290.7450
280+ $1.2413 $347.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess