EN
  • EN
  • DE

STL2N80K5

Part No STL2N80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 2A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 800 V 2A (Tc) 33W (Tc) Surface Mount PowerFlat™ (5x6)
Manufacturer STMicroelectronics
Series SuperMESH5™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6)
Family Name STL2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-14539-6, STL2N80K5-ND, -497-14539-2, 497-14539-2, -497-14539-1, 497-14539-1, -497-14539-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898085-STL2N80K5
Ultra Librarian 3D Model Ultra Librarian STL2N80K5 CAD Model

Description

The STL2N80K5 is a high voltage N-channel Power MOSFET designed by STMicroelectronics, a global semiconductor leader. This device is part of the SuperMESH™ 5 family, which is known for its excellent RDS(on) area ratio and reduced gate charge. These features make it an ideal choice for a wide range of high-efficiency applications.

This Power MOSFET is built using ST's innovative MDmesh™ technology, which combines a vertical structure with a company's proprietary strip layout to yield one of the industry's best on-resistance and dynamic performance. The STL2N80K5 operates at an 800 V breakdown voltage, ensuring robust performance for high-voltage applications.

With a typical on-resistance of just 2 Ω, this MOSFET is highly efficient in minimizing conduction losses. It also boasts a low gate charge (Qg), which enhances its switching performance, making it suitable for high-frequency circuits. The device is capable of a continuous current of 2 A and has a max junction temperature of 150°C, ensuring reliability even under stressful conditions.

The STL2N80K5 is housed in a compact PowerFLAT 5x6 package, which is designed for applications requiring a high power density and a small footprint. This package is optimized for minimal on-resistance and has a low profile that is ideal for slim applications. The device also features Zener-protected gate, which helps to withstand rigorous ESD tests, enhancing system reliability.

Applications for the STL2N80K5 are diverse and include LED lighting, switching power supplies, adapters, Power over Ethernet (PoE), and other power conversion systems. Its efficiency, robustness, and small size make it an excellent choice for designers looking to create compact, energy-efficient power solutions.

STMicroelectronics provides comprehensive technical support and documentation for the STL2N80K5, ensuring that designers can fully utilize its features and integrate it seamlessly into their applications.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7775 $50.5375
160+ $0.6380 $102.0800
245+ $0.6181 $151.4345
335+ $0.5981 $200.3635
435+ $0.5782 $251.5170
580+ $0.5184 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess