EN
  • EN
  • DE

STL320N4LF8

Part No STL320N4LF8
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description AUTOMOTIVE-GRADE N-CHANNEL 40 V / N-Channel 40 V Surface Mount PowerFlat™ (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Mounting Type Surface Mount
Supplier Device Package PowerFlat™ (5x6)
Package / Case 8-PowerDFN
Base Product Number STL320
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1350181-STL320N4LF8
Ultra Librarian 3D Model Ultra Librarian STL320N4LF8 CAD Model

Description

The STL320N4LF8 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed to meet the efficiency and reliability demands of modern high-performance power conversion systems. This Power MOSFET is a part of the STripFET F8 series that is known for its low on-state resistance and high switching performance.

With a drain-source voltage (V<sub>DS) of 40 V, the STL320N4LF8 can handle continuous drain currents up to 120 A, making it suitable for a wide range of applications, including but not limited to, switch-mode power supplies (SMPS), high-efficiency DC-DC converters, motor control, and automotive systems.

The MOSFET's low on-resistance of 3.3 mΩ (typical) ensures minimal power loss and heat generation, which is crucial for maintaining the efficiency and longevity of electronic systems. The device's threshold voltage is designed to support logic-level drive, making it compatible with a variety of control circuits and reducing the need for additional drive circuitry.

STMicroelectronics has packaged the STL320N4LF8 in the innovative PowerFLAT 8x8 HV package, which offers excellent thermal performance and a compact footprint. This package is optimized for use in space-constrained applications, providing a high power density solution without compromising on performance.

Additional features of the STL320N4LF8 include an extremely low gate charge (Q<sub>g), which enhances the overall efficiency by reducing switching losses. The device also boasts a robust body diode that can handle high-speed switching and reverse recovery, which is essential for applications with frequent power cycling.

STMicroelectronics' commitment to quality and reliability is evident in the STL320N4LF8, making it an excellent choice for designers looking to improve their system's performance while ensuring long-term reliability. With its advanced technology and superior electrical characteristics, this Power MOSFET is poised to be a key component in the next generation of power electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5394 $50.7880
43+ $2.3787 $102.2841
66+ $2.2984 $151.6944
94+ $2.1376 $200.9344
122+ $2.0573 $250.9906
152+ $1.9769 $300.4888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess