EN
  • EN
  • DE

STL51N3LLH5

Part No STL51N3LLH5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 51A POWERFLAT56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 51A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 5nC @ 4.5V
Max Input Capacitance 724pF @ 25V
Maximum Gate-Source Voltage ±22V
Power Dissipation (Max) 62.5W (Tc)
Maximum Rds On at Id,Vgs 14.5 mOhm @ 6.3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1103200-STL51N3LLH5
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian STL51N3LLH5 CAD Model

Description

STL51N3LLH5 - N-channel 30 V, 5.1 mOhm typ., 46 A STripFET H5 Power MOSFET in a PowerFLAT 5x6 package

The STL51N3LLH5 is a state-of-the-art N-channel Power MOSFET from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of power management applications. This MOSFET is part of ST's STripFET H5 series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for high-performance switching applications.

Key Features

  • Low On-Resistance: With a typical on-resistance of just 5.1 mOhm, the STL51N3LLH5 ensures minimal power loss and improved overall efficiency, making it ideal for high current applications.
  • High Current Capability: This MOSFET can handle continuous currents up to 46 A, catering to the needs of demanding power systems.
  • Advanced PowerFLAT 5x6 Package: The compact and low-profile package allows for excellent thermal performance and space-saving on the PCB.
  • 100% Avalanche Tested: Guarantees robust performance and reliability in applications where the MOSFET may be subjected to high stress conditions.
  • Low Gate Charge: The device's low gate charge (Qg) ensures fast switching performance, which is critical for reducing switching losses and improving the efficiency of power conversion circuits.

Applications

The STL51N3LLH5 is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Motor control circuits
  • Power management solutions
  • Synchronous rectification
  • Load switches
  • High-performance computing

Why Choose STL51N3LLH5?

STMicroelectronics' STL51N3LLH5 is designed for those who need an efficient, reliable, and high-performance solution for their power management systems. Its combination of low on-resistance, high current capability, and fast switching performance makes it an excellent choice for engineers looking to optimize their designs for both performance and size. The robustness of the device, assured by its 100% avalanche testing, adds an extra layer of reliability, ensuring long-term performance under challenging conditions.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4804 $60.0500
295+ $0.3942 $116.2890
455+ $0.3818 $173.7190
625+ $0.3696 $231.0000
810+ $0.3573 $289.4130
1,085+ $0.3203 $347.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess