Products specifications

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr STMicroelectronics
Series Automotive, AEC-Q101, STripFET™ F7
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 18A (Tc)
Rds On (Max) @ Id, Vgs 16mOhm @ 6A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 9.4nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 500pF @ 25V
Power - Max 65W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerVDFN
Supplier Device Package PowerFlat™ (5x6)
Base Product Number STL52
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 808380-STL52DN4LF7AG
Ultra Librarian 3D Model Ultra Librarian STL52DN4LF7AG CAD Model

Description

STL52DN4LF7AG - STMicroelectronics Power MOSFET

The STL52DN4LF7AG is a state-of-the-art Power MOSFET manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of ST's STripFET™ VII DeepGATE™ technology, which enables high-density power devices with optimal thermal performance and efficiency.

Key Features

  • Low Threshold Drive: The device features a low gate threshold voltage, making it suitable for low voltage applications and ensuring easy drive capability.
  • High Switching Speed: With its fast switching speed, this Power MOSFET minimizes energy losses during power conversion, which is crucial for high-efficiency power supplies and inverters.
  • Low On-Resistance (R<sub>DS(on)): The STL52DN4LF7AG boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in harsh conditions.
  • Enhanced Thermal Performance: The MOSFET's package is designed to offer excellent thermal performance, which is vital for maintaining stability and extending the product's lifespan.

Applications

The STL52DN4LF7AG is versatile and can be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Load switches
  • Automotive applications

Product Specifications

The STL52DN4LF7AG operates in a voltage range that makes it suitable for a variety of power management tasks. With its compact footprint, it is an excellent choice for space-constrained applications while providing the performance needed for high-power and high-efficiency designs.

Conclusion

The STL52DN4LF7AG from STMicroelectronics represents a perfect blend of efficiency, reliability, and performance for modern power electronic applications. Its advanced technology and robust design make it an ideal choice for designers looking to optimize their power systems for both performance and size.

You May Also Be Interested in

ON Semiconductor
MOSFET 2N-CH 40V 145A S08FL / Mosfet Array 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $6.6688
ECAD model for NVMFD5C446NLWFT1G
Taiwan Semiconductor
-20V, -4.7A, DUAL P-CHANNEL POWE
Lowest to $0.6733
ECAD model for TSM500P02DCQ
Micro Commercial Co
MOSFET N/P-CH 30V 8-SOP
Lowest to $0.1963
ECAD model for MCQ4503B-TP
Nexperia USA Inc.
BUK7V4R2-40H - DUAL N-CHANNEL 40 / Mosfet Array 40V 98A (Ta) 85W (Ta) Surface Mount LFPAK56D
Lowest to $3.8712
ECAD model for BUK7V4R2-40HX
ON Semiconductor
40V 2.9 MOHM T8 S08FL DUA / Mosfet Array 40V 24A (Ta), 127A (Tc) 3.2W (Ta), 89W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $5.1850
ECAD model for NVMFD5C446NT1G
ON Semiconductor
40V 5.4 MOHM T8 S08FL DUA / Mosfet Array 40V 17.6A (Ta), 70A (Tc) 3.2W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Need more? Email Us
ECAD model for NVMFD5C462NT1G
Vishay
MOSFET 2N-CH 30V 8A 8SO / Mosfet Array 30V 8A (Tc) 4.4W (Tc) Surface Mount 8-SOIC
Need more? Email Us
ECAD model for SQ4920EY-T1_BE3
Vishay
MOSFET 2N-CH 20V 20A/60A PPAK SO / Mosfet Array 20V 20A, 60A 27W, 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric
Need more? Email Us
ECAD model for SQJ200EP-T1_GE3
Panjit
50V N-CHANNEL ENHANCEMENT MODE M
Lowest to $0.0857
ECAD model for PJT138K_R1_00001

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1991 $50.3892
30+ $3.4455 $103.3650
45+ $3.3378 $150.2010
62+ $3.2301 $200.2662
81+ $3.1225 $252.9225
108+ $2.7994 $302.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,644 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention