EN
  • EN
  • DE

BUK7V4R2-40HX

Part No BUK7V4R2-40HX
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description BUK7V4R2-40H - DUAL N-CHANNEL 40 / Mosfet Array 40V 98A (Ta) 85W (Ta) Surface Mount LFPAK56D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Tape & Reel
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Half Bridge)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 98A (Ta)
Rds On (Max) @ Id, Vgs 4.2mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 3.6V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 37nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 2590pF @ 25V
Power - Max 85W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-1205, 8-LFPAK56
Supplier Device Package LFPAK56D
Base Product Number BUK7V4
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1350576-BUK7V4R2-40HX
Ultra Librarian 3D Model Ultra Librarian BUK7V4R2-40HX CAD Model

Description

The BUK7V4R2-40HX is a MOSFET transistor array from Nexperia USA Inc. with a drain to source voltage of 40V and a power - max of 85W (Ta).

  • Manufacturer: Nexperia USA Inc.
  • Product Name: BUK7V4R2-40HX
  • Drain to Source Voltage: 40V
  • Power - Max: 85W (Ta)
  • Mounting Type: Surface Mount
  • Package: SOT-1205, 8-LFPAK56
  • Supplier Device Package: LFPAK56D
  • Temperature Range: -55°C ~ 175°C (TJ)
  • Application: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
  • Configuration: 2 N-Channel (Half Bridge)
  • Current - Continuous Drain (Id) @ 25°C: 98A (Ta)
  • Rds On (Max) @ Id, Vgs: 4.2mOhm @ 20A, 10V
  • Vgs(th) (Max) @ Id: 3.6V @ 1mA
  • Gate Charge (Qg) (Max) @ Vgs: 37nC @ 10V
  • Input Capacitance (Ciss) (Max) @ Vds: 2590pF @ 25V

You May Also Be Interested in

Diodes Incorporated
Lowest to $1.5640
Diodes Incorporated
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET(-20V, 0.018ohm) | MOSFET 2P-CH 20V 9A 8-SOIC
Lowest to $2.3583
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Lowest to $0.3234
Diodes Incorporated
Lowest to $1.1769
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2P-CH 12V 9.2A 8-SOIC
Lowest to $1.4662
Diodes Incorporated
Lowest to $10.8293
Alpha & Omega Semiconductor Inc.
Dual P-Channel Enhancement Mode Field Effect Transistor | MOSFET P-CH DUAL 30V 8SOIC
Lowest to $0.8039

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4564 $51.8460
31+ $3.2376 $100.3656
48+ $3.1282 $150.1536
69+ $2.9095 $200.7555
90+ $2.8001 $252.0090
112+ $2.6907 $301.3584
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess