EN
  • EN
  • DE

DMP2160UFDB-7-01

Part No DMP2160UFDB-7-01
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 252660-DMP2160UFDB-7-01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMP2160UFDB-7-01 CAD Model

Description

Introducing the DMP2160UFDB-7-01 P-Channel MOSFET by Diodes Incorporated

The DMP2160UFDB-7-01 is a high-performance P-Channel enhancement mode Field Effect Transistor (FET) designed by the renowned semiconductor manufacturer, Diodes Incorporated. This device is engineered to deliver efficient power management and control within electronic circuits. It is an ideal solution for a variety of applications, including load switch, power management, and other switching applications where a P-Channel MOSFET is required.

Constructed with advanced trench technology, the DMP2160UFDB-7-01 offers a low on-resistance (RDS(on)) which translates to reduced conduction losses, thus enhancing overall energy efficiency. This feature is particularly beneficial for battery-powered devices where power conservation is paramount. Additionally, the MOSFET operates at a low gate threshold voltage (VGS(th)), making it suitable for low voltage applications and ensuring it can be driven by low-voltage control signals.

The device is housed in a compact, surface-mount PowerDI® 123 package, which ensures a minimal footprint on the PCB while providing excellent thermal performance. The package is RoHS compliant, adhering to the latest environmental standards and regulations for electronic components.

Key specifications of the DMP2160UFDB-7-01 include:

  • Drain-Source Voltage (VDSS): -20V
  • Continuous Drain Current (ID): -1.25A
  • Power Dissipation (PD): 0.8W
  • Low On-Resistance: RDS(on) = 0.08Ω at VGS = -4.5V
  • High Power and Current Handling Capability

The DMP2160UFDB-7-01 is not only a testament to Diodes Incorporated's commitment to providing high-quality components but also to their dedication to innovation and environmental responsibility. Whether you're designing power management systems, portable electronics, or any application requiring a reliable P-Channel MOSFET, the DMP2160UFDB-7-01 is an excellent choice that offers both performance and reliability.

For engineers and designers looking for a versatile and robust component that can handle demanding power conditions while maintaining energy efficiency, the DMP2160UFDB-7-01 from Diodes Incorporated stands out as a top-tier option.

You May Also Be Interested in

Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
ON Semiconductor
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
ON Semiconductor
Power MOSFET 6 Amps, 30 Volts
Need more? Email Us
ON Semiconductor
DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR | MOSFET 2N-CH 60V 0.28A SOT563F
Lowest to $0.1640
ON Semiconductor
Lowest to $3.1751
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess