EN
  • EN
  • DE

STL65DN3LLH5

Part No STL65DN3LLH5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 65A POWERFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 65A
Maximum Rds On at Id,Vgs 6.5 mOhm @ 9.5A, 10V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 12nC @ 4.5V
Max Input Capacitance 1500pF @ 25V
Maximum Power Dissipation 60W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Win Source Part Number 116354-STL65DN3LLH5
Family Name STL65DN3LLH5
Introduction Date December 07, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL65DN3LLH5 CAD Model

Description

The STL65DN3LLH5 is a cutting-edge power MOSFET presented by STMicroelectronics, designed to meet the rigorous demands of modern electronic applications. This device is a part of STMicroelectronics' STripFET H5 series, which is renowned for its low on-resistance and low gate charge, making it an ideal choice for high-efficiency power management tasks.

Key Features

  • Low Threshold Voltage: The STL65DN3LLH5 boasts a low threshold voltage, which ensures low gate drive requirements and is ideal for low voltage applications.
  • High Current Capability: With a continuous drain current rating, this MOSFET can handle significant current, making it suitable for high-power applications.
  • Low On-Resistance (R<sub>DS(on)): The device's low on-resistance minimizes conduction losses, improving overall efficiency and thermal performance.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and durability in applications where the MOSFET is subjected to high stress.

Applications

The STL65DN3LLH5 is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Switching regulators

Quality and Reliability

STMicroelectronics ensures that the STL65DN3LLH5 is manufactured to the highest quality standards. The device is produced using advanced manufacturing techniques, which results in a robust, high-performance product that customers can rely on. The MOSFET is also RoHS compliant and adheres to international environmental standards, making it a responsible choice for eco-conscious applications.

Technical Specifications

Parameter Value V<sub>DS 30V I<sub>D 60A R<sub>DS(on) 3.3 mΩ (max) Package PowerFLAT 5x6

For detailed product information, technical specifications, and support, customers are encouraged to visit the official STMicroelectronics website or contact their local STMicroelectronics sales office.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2760 $63.8000
115+ $1.0470 $120.4050
175+ $1.0142 $177.4850
240+ $0.9815 $235.5600
305+ $0.9489 $289.4145
410+ $0.8507 $348.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess