STFI10N62K3 - N-channel 620 V, 0.28 Ω, 10 A SuperMESH™3 Power MOSFET in I²PAKFP Package
The STFI10N62K3 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, utilizing the advanced and innovative SuperMESH™3 technology. This device is designed to meet the stringent requirements of power efficiency and reliability for a wide range of applications. The STFI10N62K3 is encapsulated in a robust I²PAKFP package, which is engineered for optimal thermal performance and compactness.
Key Features
- High Voltage Capability: This MOSFET operates at a drain-source voltage of 620V, making it suitable for high voltage applications.
- Low On-Resistance: With an on-resistance of just 0.28 Ω, the STFI10N62K3 ensures minimal power loss and improved overall efficiency.
- High Current Rating: It can handle continuous drain current up to 10 A, which is adequate for a broad range of power applications.
- Reduced Gate Charge: The device features a low gate charge, which enhances its switching performance and reduces switching losses.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability under extreme conditions.
- Zener-protected: The MOSFET is equipped with an integrated Zener diode, which provides gate-source protection against overvoltage.
Applications
The STFI10N62K3 is versatile and can be used in various applications, including:
- Switch Mode Power Supplies (SMPS)
- LED Lighting applications
- High-efficiency DC-DC converters
- Power factor correction circuits
- Motor control applications
- Inverters and welding equipment
Quality and Environmental Compliance
STMicroelectronics is committed to delivering products that not only meet the performance expectations but also adhere to strict environmental standards. The STFI10N62K3 complies with RoHS and is free from harmful substances, making it a suitable choice for eco-friendly designs.
With its robust design, high efficiency, and reliability, the STFI10N62K3 from STMicroelectronics stands as a solid choice for designers looking to optimize their power management solutions.