EN
  • EN
  • DE

STL75N3LLZH5

Part No STL75N3LLZH5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 75A POWERFLAT56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 11.8nC @ 4.5V
Max Input Capacitance 1510pF @ 25V
Maximum Gate-Source Voltage ±18V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 6.1 mOhm @ 9.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Dimension 8-PowerVDFN
Win Source Part Number 053876-STL75N3LLZH5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL75N3LLZH5 CAD Model

Description

The STL75N3LLZH5 is a high-performance, low-voltage, N-channel Power MOSFET designed and manufactured by STMicroelectronics. This advanced Power MOSFET is part of the STripFET H5 series, which is known for its low on-resistance and low gate charge, making it an excellent choice for high-efficiency power management applications.

Key Features

  • Low Threshold Voltage (V<sub>GS(th)): Ensures low voltage operation, making it suitable for battery-powered applications and low voltage electronics.
  • High Continuous Drain Current (I<sub>D): Supports high current applications, providing a continuous drain current that meets the requirements of a wide range of power-intensive devices.
  • Low On-Resistance (R<sub>DS(on)): Reduces power loss and improves efficiency, which is critical for power management in modern electronic devices.
  • 100% Avalanche Tested: Guarantees robustness and reliability, ensuring the MOSFET can handle stress under repetitive avalanche conditions.
  • Low Gate Charge (Q<sub>g): Minimizes switching losses, contributing to the overall efficiency of the power management system.

Applications

With its excellent performance characteristics, the STL75N3LLZH5 is ideal for a variety of applications, including but not limited to:

  • Switching regulators
  • DC/DC converters
  • Motor control
  • Power management in portable and mobile devices
  • Load switches

Environmental and Quality Certifications

STMicroelectronics is committed to environmental stewardship and product quality. The STL75N3LLZH5 is designed to meet various industry standards and certifications, ensuring reliability and performance in demanding environmental conditions.

Conclusion

The STL75N3LLZH5 N-channel Power MOSFET by STMicroelectronics is a testament to the company's dedication to providing advanced power solutions. Its low on-resistance, high current capacity, and efficient switching characteristics make it a top choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess