EN
  • EN
  • DE

STL8N65M2

Part No STL8N65M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 5A PWRFLAT56 HV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 4A (Tc) - Surface Mount -
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TA)
Mounting Surface Mount
Family Name STL8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15055-2, 497-15055-1, -497-15055-1, -497-15055-2, 497-15055-6, -497-15055-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935452-STL8N65M2
Ultra Librarian 3D Model Ultra Librarian STL8N65M2 CAD Model

Description

The STL8N65M2 from STMicroelectronics is a high-performance, N-channel, 650V, 8A, MDmesh™ M2 Power MOSFET designed for efficiency and reliability in a wide range of applications. This MOSFET utilizes the second generation of MDmesh technology, which combines the benefits of reduced on-resistance, high dv/dt capability, and excellent switching performance, making it an ideal choice for high-efficiency power supplies and energy-conscious applications.

Key Features:

  • Voltage Rating: The STL8N65M2 has a drain-source voltage (V<sub>DS) of 650V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) of 8A, providing ample current handling for various electronic circuits.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.85Ω, it ensures minimal power loss and heat generation.
  • High Switching Speed: The fast switching speed reduces switching losses and improves overall efficiency in power conversion systems.
  • Improved dv/dt Capability: The robust design allows for high dv/dt handling capability, which is crucial for applications with rapid voltage changes.
  • Enhanced Thermal Performance: The STL8N65M2 features an improved package design for better thermal resistance and heat dissipation.
  • 100% Avalanche Tested: This guarantees that the device can withstand high-energy pulses in the avalanche and commutation modes.

Applications:

The STL8N65M2 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Power Factor Correction (PFC) Circuits
  • Motor Drives and Inverters
  • Renewable Energy Systems
  • Adapters and Charger Units

With its combination of high voltage capability, low on-resistance, and fast switching performance, the STL8N65M2 Power MOSFET from STMicroelectronics is a reliable and efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1841 $59.2050
120+ $0.9716 $116.5920
185+ $0.9413 $174.1405
255+ $0.9110 $232.3050
330+ $0.8806 $290.5980
440+ $0.7895 $347.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess