EN
  • EN
  • DE

STL8N6F7

Part No STL8N6F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 36A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 36A (Tc) 3W (Ta), 60W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Manufacturer STMicroelectronics
Series STripFET™ F7
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (3.3x3.3)
Family Name STL8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-STL8N6F7CT, 497-STL8N6F7TR, STL8N6F7-ND, 497-STL8N6F7DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935453-STL8N6F7
Ultra Librarian 3D Model Ultra Librarian STL8N6F7 CAD Model

Description

The STL8N6F7 is a high-performance Power MOSFET presented by the reputable semiconductor manufacturer, STMicroelectronics. This device is designed to meet the increasing demands for efficient power conversion in modern electronic applications. With its advanced technology, the STL8N6F7 offers an optimal combination of low on-resistance, high switching speed, and robust thermal performance, making it an ideal choice for a wide range of power applications.

Key Features

  • Low On-Resistance: The STL8N6F7 features an exceptionally low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances the overall efficiency of the system it is integrated into.
  • High Switching Speed: With fast switching capabilities, this Power MOSFET can operate at high frequencies, which is crucial for applications such as DC-DC converters, motor controllers, and power management circuits.
  • Enhanced Thermal Performance: The device is encapsulated in a robust package that ensures excellent thermal dissipation, allowing it to maintain performance even under high temperature conditions.
  • High Current Capability: The STL8N6F7 can handle high levels of continuous and pulsed current, which is beneficial for applications requiring high power density.

Applications

The versatility of the STL8N6F7 makes it suitable for various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Functions
  • LED Lighting Systems

Product Specifications

The STL8N6F7 operates with a 60V drain-source voltage (V<sub>DS) and features a 8A continuous drain current (I<sub>D). The device is encapsulated in a surface-mount PowerFLAT™ 5x6 package, which not only provides a compact footprint but also contributes to its superior thermal characteristics.

STMicroelectronics has designed the STL8N6F7 with the aim of delivering high performance, reliability, and efficiency. Whether you're designing power supplies or involved in energy management, this Power MOSFET is engineered to exceed expectations in today's challenging electronic environments.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4948 $51.9540
250+ $0.4060 $101.5000
385+ $0.3933 $151.4205
530+ $0.3806 $201.7180
680+ $0.3680 $250.2400
910+ $0.3299 $300.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,587 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess