EN
  • EN
  • DE

STLC5046

Part No STLC5046
Manufacturer STMicroelectronics
Catalog Interface - CODECs
Description IC CODEC/FLTR PROG QUAD 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Type PCM, Filter
Data Interface PCM Audio Interface
Resolution (Bits) 16 b
Number of ADCs / DACs 4 / 4
Sigma Delta Yes
Analog Supply Voltage 3.3 V to 5 V
Digital Supply Voltage 3.3 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1103213-STLC5046
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLC5046 CAD Model

Description

The STLC5046 by STMicroelectronics is a state-of-the-art integrated circuit designed for advanced telecommunications systems. This product is a testament to STMicroelectronics' commitment to providing innovative solutions that cater to the evolving needs of the tech industry. The STLC5046 is specifically engineered to deliver high performance, reliability, and efficiency in a variety of applications.

Key Features

  • High Integration: The STLC5046 integrates multiple functions into a single chip, reducing the need for additional components and saving valuable board space.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the STLC5046 offers superior performance and power efficiency.
  • Flexibility: Designed for versatility, it can be used in a range of telecommunications applications, making it an ideal choice for system designers.
  • Robust Design: The product is built to withstand the rigors of industrial environments, ensuring long-term reliability and stability.

Applications

The STLC5046 is suitable for a wide array of applications within the telecommunications sector, including but not limited to:

  • Network infrastructure equipment
  • Wireless communication systems
  • Broadband access devices
  • High-speed data transmission modules

Technical Specifications

STMicroelectronics provides comprehensive technical specifications for the STLC5046 to ensure that developers and engineers can fully understand and utilize the capabilities of this IC. Detailed datasheets are available, offering in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes.

Quality and Support

STMicroelectronics is known for its commitment to quality, and the STLC5046 is no exception. The product is manufactured under strict quality control measures and is backed by the company's extensive support network. Customers can access technical assistance, design resources, and customer service to ensure the successful integration of the STLC5046 into their projects.

For more information or to request samples, interested parties are encouraged to contact STMicroelectronics directly or visit their website to access datasheets and support documentation.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess