EN
  • EN
  • DE

PCM3500E

Part No PCM3500E
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC VOICE/MODEM CODEC 24-SSOP / Voice-Band Interface 16 b Serial 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Series SoundPlus™
Package Tube
Product Status Active
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 88 / 92
Dynamic Range, ADCs / DACs (db) Typ 88 / 92
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number PCM3500
Standard Package 58 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653775-PCM3500E
Ultra Librarian 3D Model Ultra Librarian PCM3500E CAD Model

Description

The PCM3500E from Texas Instruments is a high-quality, low-power audio codec designed for a wide range of audio applications. This integrated circuit is ideal for use in portable electronic devices, such as smartphones, tablets, and digital assistants, as well as in professional audio equipment like mixers and digital recorders.

Key Features

  • High-Performance Audio: The PCM3500E boasts a 16-bit Delta-Sigma analog-to-digital and digital-to-analog converter, ensuring crystal-clear audio reproduction with a dynamic range that satisfies the needs of discerning audiophiles.
  • Low Power Consumption: Designed with power efficiency in mind, the PCM3500E is optimal for battery-operated devices, ensuring long operational times without sacrificing audio quality.
  • Flexible Sampling Rates: This codec supports a wide range of sampling rates from 8 kHz to 96 kHz, making it versatile for different audio recording and playback scenarios.
  • Single-Supply Operation: The PCM3500E operates from a single 3.3V power supply, simplifying the power design in complex systems.
  • Microphone Bias: An integrated microphone bias circuit is included to directly connect to electret microphones, providing a complete audio input solution.
  • Easy Interface: With its I2S and SPI interfaces, the PCM3500E allows for easy integration into existing digital systems.

Applications

The PCM3500E is not only limited to portable devices but also fits perfectly into home entertainment systems, voice-activated devices, and professional audio recording setups. Its high fidelity and low power consumption make it an excellent choice for designers looking to enhance the audio experience without compromising on battery life or device size.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the PCM3500E is no exception. Manufactured to the highest standards, this audio codec ensures reliability and performance consistency, making it a trusted component for your next audio project.

You May Also Be Interested in

Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8365 $53.7110
32+ $3.1479 $100.7328
50+ $3.0496 $152.4800
68+ $2.9512 $200.6816
88+ $2.8528 $251.0464
118+ $2.5577 $301.8086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 708 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess