EN
  • EN
  • DE

ADAU1331-03BCDZ-R7

Part No ADAU1331-03BCDZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 24BIT / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 744238-ADAU1331-03BCDZ-R7
Ultra Librarian 3D Model Ultra Librarian ADAU1331-03BCDZ-R7 CAD Model

Description

Product Overview: ADAU1331-03BCDZ-R7

The ADAU1331-03BCDZ-R7 is a high-performance audio digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. This advanced component is designed to deliver exceptional sound quality for a wide range of audio applications. With its precision engineering and versatile features, this DAC is an ideal choice for audio professionals and enthusiasts looking for top-tier audio conversion capabilities.

Key Features and Benefits

  • High-Resolution Audio: The ADAU1331-03BCDZ-R7 supports high-resolution audio formats, providing detailed and clear sound reproduction that can satisfy even the most demanding audiophiles.
  • Advanced Signal Processing: Equipped with sophisticated signal processing technology, this DAC ensures low distortion and high signal-to-noise ratio, resulting in a pristine audio output.
  • Flexible Integration: With its compact footprint, the ADAU1331-03BCDZ-R7 can be easily integrated into various audio systems, including home theater setups, professional studio equipment, and portable audio devices.
  • Durable Construction: Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product is built to last and withstand the rigors of continuous use in a range of environments.
  • Energy Efficient: The DAC is designed with power efficiency in mind, ensuring minimal power consumption without compromising on audio quality.

Applications

The ADAU1331-03BCDZ-R7 is versatile enough to be used in various applications, including:

  • Professional audio recording and mixing equipment
  • High-fidelity home audio systems
  • Automotive audio systems
  • Portable audio players and DACs
  • Audio interfaces and sound cards

Technical Specifications

Here are some of the technical specifications for the ADAU1331-03BCDZ-R7:

  • Resolution: 24-bit
  • Sampling Rate: Up to 192 kHz
  • Dynamic Range: Excellent
  • THD+N: Extremely low
  • Package: Compact and robust

For audio system designers and enthusiasts looking for a DAC that provides superior audio quality, the ADAU1331-03BCDZ-R7 from Analog Devices Inc. is a compelling choice that combines performance, reliability, and efficiency.

You May Also Be Interested in

AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,850 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess