EN
  • EN
  • DE

STM32C031G4U6

Part No STM32C031G4U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32C0
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 17x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-UFQFN
Supplier Device Package 28-UFQFPN (4x4)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368596-STM32C031G4U6
Ultra Librarian 3D Model Ultra Librarian STM32C031G4U6 CAD Model

Description

The STM32C031G4U6 is a cutting-edge microcontroller from STMicroelectronics, renowned for its high efficiency and performance in a wide array of embedded applications. This microcontroller is a part of the STM32 32-bit ARM Cortex-M0 CPU family, which is well-known for its exceptional balance of power consumption and processing capability.

Key Features

  • CPU: ARM Cortex-M0 core, running at frequencies of up to 48 MHz.
  • Memory: Comes equipped with 32 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for complex applications and software.
  • Energy Efficiency: Designed for low-power operations, it includes several power-saving modes such as Sleep, Stop, and Standby to extend battery life in portable devices.
  • Debugging: Integrated with in-circuit debugging and programming via SWD (Serial Wire Debug) interface, simplifying the development process.
  • I/O Ports: Offers a rich set of I/Os and peripherals, which include I2C, USARTs, SPI, and timers that are easily accessible through comprehensive development tools.
  • Analog: Features ADC (analog-to-digital converter) channels with 12-bit resolution, ensuring precise analog signal measurement.
  • Package: Available in a UFQFPN28 package, it provides a compact footprint suitable for space-constrained applications.
  • Temperature Range: Operational across an industrial temperature range from -40°C to 85°C, making it reliable in extreme conditions.

Applications

The versatility of the STM32C031G4U6 makes it an ideal choice for a diverse range of applications. It is particularly well-suited for:

  • Industrial controls and automation
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Medical and healthcare systems
  • Smart home solutions
  • Wearable technology

Support and Resources

STMicroelectronics provides extensive support for the STM32C031G4U6 through their software development tools, including the STM32Cube ecosystem, and a wide range of application notes and technical documentation to facilitate design and development. Additionally, a vibrant community and professional forums are available for peer support and knowledge sharing.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess