EN
  • EN
  • DE

STM32F030RCT6TR

Part No STM32F030RCT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / MCU 32-bit ARM Cortex M0 RISC 256KB Flash 2.5V/3.3V 64-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 55
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 18x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 795686-STM32F030RCT6TR
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F030RC
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F030RCT6TR CAD Model

Description

STM32F030RCT6TR - STMicroelectronics Microcontroller

The STM32F030RCT6TR is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, designed to offer an affordable solution for embedded systems requiring a balance between performance and cost. This microcontroller is part of the STM32F0 series, which is renowned for its exceptional efficiency and the integration of the ARM Cortex-M0 core, operating at frequencies up to 48 MHz.

Key Features

  • Core: ARM Cortex-M0 CPU, capable of reaching 48 MHz, delivering 0.95 DMIPS/MHz.
  • Memory: Comes with 256 KB of flash memory and 32 KB of SRAM, providing ample space for applications and data storage.
  • I/O Pins: Features 37 I/O ports, all of which are 5V-tolerant, ensuring compatibility with a wide range of peripherals.
  • Communication Interfaces: Equipped with multiple communication interfaces including I2C, SPI, USARTs, and CAN, making it highly adaptable for various communication needs.
  • Timers: Includes multiple 16-bit timers, a 32-bit timer, as well as a SysTick timer, offering precise timing and control capabilities.
  • Analog: Boasts up to 13-channel 12-bit ADC, ensuring accurate analog signal measurement and conversion.
  • Supply Voltage: Operates within a wide range of supply voltages from 2.4V to 3.6V, providing flexibility in power-sensitive applications.
  • Package: Available in a 64-pin LQFP package, which is suitable for space-constrained applications.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to 85°C, making it reliable in harsh environments.
  • Energy Efficiency: Features low-power modes including sleep, stop, and standby, which help in reducing power consumption for battery-powered devices.

Applications

The versatility of the STM32F030RCT6TR makes it ideal for a wide array of applications, including industrial controls, consumer electronics, home automation, alarm systems, and power tools. Its robust design and comprehensive feature set ensure that it can meet the demands of both complex and simple embedded systems.

Conclusion

Overall, the STM32F030RCT6TR from STMicroelectronics is a cost-effective, feature-rich microcontroller that provides designers with a flexible platform to build sophisticated applications without compromising on performance. Its integration of advanced peripherals, energy-saving modes, and wide operating temperature range make it a go-to choice for engineers and developers in various fields.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
57+ $1.7546 $100.0122
89+ $1.6997 $151.2733
122+ $1.6449 $200.6778
158+ $1.5901 $251.2358
211+ $1.4256 $300.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,990 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess