Products specifications

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tube
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 16
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number STM32
Other Names 497-17893,STM32F042F6P7
Standard Package 74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263076-STM32F042F6P7
Ultra Librarian 3D Model Ultra Librarian STM32F042F6P7 CAD Model

Description

STM32F042F6P7 Microcontroller - STMicroelectronics

The STM32F042F6P7 from STMicroelectronics is a high-performance ARM Cortex-M0 based microcontroller, offering a perfect blend of energy efficiency and processing power for a wide range of applications. This microcontroller is part of the STM32F0 series, designed to offer cost-effectiveness without compromising on features and performance.

With a CPU speed of up to 48 MHz, the STM32F042F6P7 is suitable for applications that require a good balance between power consumption and processing capability. It comes with 32 Kbytes of Flash memory and 6 Kbytes of RAM, providing ample space for your application code and data. The device operates with a supply voltage range from 2.0 to 3.6V, making it versatile for various power environments and battery-operated applications.

One of the standout features of the STM32F042F6P7 is its rich set of peripherals. It includes a USB 2.0 Full-Speed interface with a crystal-less oscillator, making it easy to add USB connectivity to your embedded project without the need for an external crystal, thus reducing the overall system cost and complexity. Additionally, it offers a variety of communication interfaces such as I2C, SPI, and USART, which are essential for connecting with sensors, memory, and other microcontrollers or computers.

The device also features several timers, including a basic timer for simple timing tasks, and advanced-control timers for pulse-width modulation (PWM) control, which can be used in motor control and other precision control applications. For safety-critical applications, the STM32F042F6P7 integrates a set of system protection features including brown-out reset, power-on reset, and programmable voltage detector (PVD).

Developers will appreciate the comprehensive development ecosystem surrounding the STM32F0 series, including development tools, software libraries, and community support. The STM32F042F6P7 is supported by the STM32Cube software suite, which provides a HAL library, middleware components, and examples to jump-start the development process.

In summary, the STM32F042F6P7 is a robust and flexible microcontroller that is ideal for a variety of cost-sensitive and power-conscious applications in fields such as industrial control, consumer electronics, and Internet of Things (IoT) devices.

You May Also Be Interested in

Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
Lowest to $1.9469
ECAD model for PIC24LC00-I/SN

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention