EN
  • EN
  • DE

STM32F050F6CIRTR

Part No STM32F050F6CIRTR
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708333-STM32F050F6CIRTR
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F050F6CIRTR CAD Model

Description

The STM32F050F6CIRTR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This device is part of the STM32F0 series, which is known for its energy efficiency and powerful ARM Cortex-M0 processor core.

Key Features

  • Core: ARM Cortex-M0 core operating at a frequency of up to 48 MHz.
  • Memory: Comes with 32 Kbytes of Flash memory and 6 Kbytes of SRAM, which is sufficient for small to medium-sized applications.
  • Package: Available in a compact 20-pin TSSOP package, making it suitable for space-constrained applications.
  • I/O Ports: Features up to 16 I/O ports with various functionalities including timers, SPI, I2C, and USART interfaces, providing a high level of peripheral integration.
  • Supply Voltage: Can be powered by a supply voltage ranging from 2.4V to 3.6V, ensuring compatibility with a variety of power sources and systems.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, making it robust for harsh environments.
  • Timers: Includes advanced-control timers, supporting motor control and other time-sensitive tasks.
  • Analog Features: Equipped with multiple ADC channels, providing accurate analog signal measurement and conversion capabilities.

Applications

The STM32F050F6CIRTR is suitable for a diverse range of applications, such as:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Medical devices
  • Power management systems

Design Support

STMicroelectronics provides extensive support for the STM32F050F6CIRTR, including software libraries, development tools, and reference designs to help accelerate product development. Engineers can take advantage of the STM32Cube ecosystem, which includes the STM32CubeMX initialization code generator and configuration tool, as well as the STM32CubeIDE integrated development environment.

With its robust feature set and support ecosystem, the STM32F050F6CIRTR is an ideal choice for designers looking for a high-performance, cost-effective MCU solution.

You May Also Be Interested in

STMicroelectronics
Lowest to $5.1305
STMicroelectronics
IC MCU 32BIT 768KB FLASH 144LQFP
Lowest to $39.1489
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 768KB FLASH 100LQFP
Lowest to $8.2972
STMicroelectronics
Lowest to $4.3705
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $7.5329
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.8440
STMicroelectronics
IC MCU 32BIT 384KB FLASH 144LQFP
Lowest to $28.1420
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $4.1225

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,507 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess