EN
  • EN
  • DE

STM32F051K6T6

Part No STM32F051K6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M0
Core Size 32-Bit
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 13x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Part Number Series STM32F05
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806315-STM32F051K6T6
Ultra Librarian 3D Model Ultra Librarian STM32F051K6T6 CAD Model

Description

STM32F051K6T6 Microcontroller - STMicroelectronics

The STM32F051K6T6 is a high-performance microcontroller from STMicroelectronics, designed to offer both efficiency and power in a compact form factor. This device is part of the STM32F0 series, which is based on the ARM Cortex-M0 processor. The processor operates at frequencies up to 48 MHz, providing the balance between performance and power consumption that modern applications demand.

With a memory configuration of 32 Kbytes of Flash memory and 8 Kbytes of SRAM, the STM32F051K6T6 is suitable for a wide range of applications that require a good balance between code density and processing capability. The Flash memory offers the advantage of being able to be reprogrammed in-system, providing flexibility for firmware updates and parameter adjustments without the need for external programming devices.

The device features a rich set of peripherals that enhance its connectivity and control capabilities. These include multiple communication interfaces such as I2C, USART, SPI, and CAN, which facilitate easy integration into various system designs and allow for communication with other microcontrollers, sensors, and actuators. Additionally, the microcontroller comes with an array of analog features, including 12-bit ADCs, DACs, and comparators, which are essential for interfacing with analog sensors and performing real-time signal processing.

The STM32F051K6T6 also includes advanced control peripherals like timers and PWM channels, making it an ideal choice for applications such as motor control, industrial automation, and LED lighting. The inclusion of a real-time clock (RTC) with calendar functionalities provides the capability to maintain accurate timekeeping, which is crucial for time-sensitive tasks.

Safety and reliability are ensured through features like a CRC calculation unit, which is instrumental in detecting errors in software and communication. The microcontroller also offers a variety of power-saving modes, allowing designers to optimize the power consumption of their applications for battery-powered and energy-efficient solutions.

Overall, the STM32F051K6T6 is a versatile and reliable microcontroller with a robust feature set that makes it an excellent choice for a broad spectrum of embedded applications, from simple consumer devices to more complex industrial systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9484 $50.1228
42+ $2.4192 $101.6064
65+ $2.3436 $152.3340
89+ $2.2680 $201.8520
115+ $2.1924 $252.1260
153+ $1.9656 $300.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess