EN
  • EN
  • DE

STM32F071CBT6

Part No STM32F071CBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 48-Pin LQFP Tray / IC MCU 32BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 13x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1103242-STM32F071CBT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F071CB
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F071CBT6 CAD Model

Description

STM32F071CBT6 Microcontroller

The STM32F071CBT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics that is part of the STM32F0 series, which is renowned for its exceptional efficiency and versatility. This MCU is built around a 32-bit ARM Cortex-M0 CPU and is designed to deliver the perfect balance between performance and power consumption, making it a popular choice for a wide range of applications, including industrial control systems, consumer electronics, and IoT devices.

With a maximum CPU frequency of 48 MHz, the STM32F071CBT6 provides a cost-effective solution without compromising on processing capabilities. It comes with 128 KB of Flash memory and 16 KB of SRAM, ensuring ample space for complex applications and data storage. The device operates at a voltage range of 2.0 to 3.6 V, allowing for flexibility in power supply design and ensuring compatibility with various electronic components.

The STM32F071CBT6 is equipped with a comprehensive set of peripherals, including multiple communication interfaces such as USART, SPI, I2C, and CAN, which facilitate easy integration into modern communication infrastructures. It also features a 12-bit ADC, 17 timers, and supports both DMA and an RTC, which can be used to enhance real-time performance in time-sensitive applications.

One of the key advantages of the STM32F071CBT6 is its robust design, which includes features like a temperature sensor, an internal voltage reference, and several safety mechanisms to ensure reliable operation under varying conditions. Its support for a wide range of development environments and tools, such as the STM32Cube software ecosystem, simplifies the development process and reduces time-to-market for new products.

STMicroelectronics also provides extensive documentation and support for the STM32F071CBT6, including datasheets, reference manuals, and application notes. This wealth of resources is designed to assist developers in harnessing the full potential of the MCU in their applications.

Overall, the STM32F071CBT6 is a powerful and flexible microcontroller that offers an optimal mix of performance, power efficiency, and advanced features, making it an ideal choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5906 $51.8120
48+ $2.1256 $102.0288
73+ $2.0592 $150.3216
101+ $1.9928 $201.2728
130+ $1.9264 $250.4320
174+ $1.7271 $300.5154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess