EN
  • EN
  • DE

STM32F100R6H6B

Part No STM32F100R6H6B
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Low & medium-density value line, advanced ARM-based 32-bit MCU Low & medium-density value line, advanced ARM-based 32-bit MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 24MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TFBGA
Win Source Part Number 1261379-STM32F100R6H6B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F100R6
Introduction Date October 12, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STM32F100R6H6B CAD Model

Description

The STM32F100R6H6B microcontroller from STMicroelectronics is a high-performance, low-power 32-bit MCU belonging to the Value Line of STM32F1 series, which is based on the ARM Cortex-M3 processor core. This microcontroller is designed to offer an economical solution for a wide range of applications, balancing cost and performance for embedded systems.

Key Features:

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 24 MHz.
  • Memory: Comes with 32 KB of Flash memory and 6 KB of SRAM, providing ample space for program storage and efficient data management.
  • I/O Ports: Features up to 37 I/O ports, which are 5V-tolerant, ensuring compatibility with a range of peripherals and devices.
  • ADC: Includes a 12-bit analog-to-digital converter with up to 16 channels, enabling precise measurement of analog signals.
  • Timers: Equipped with multiple timers, including a 16-bit timer, a 32-bit timer, and a watchdog timer for system reliability.
  • Debugging: Provides an integrated serial wire debug (SWD) and JTAG interfaces for simplified debugging and programming.
  • Communication: Offers a variety of communication interfaces, such as I2C, USARTs, SPIs, and CAN, facilitating flexible connectivity solutions.
  • Power Efficiency: Supports multiple power-saving modes, including Stop, Standby, and Sleep modes, to optimize power consumption in various applications.
  • Operating Voltage: The device operates within a wide range of supply voltages from 2.0 to 3.6 volts, accommodating various power sources and conditions.

The STM32F100R6H6B is ideal for a variety of cost-sensitive and power-conscious applications, including industrial controls, consumer electronics, alarm systems, and small appliances. Its robust design and feature set ensure that developers can create complex and reliable systems while maintaining cost efficiency.

STMicroelectronics provides comprehensive support for the STM32F100R6H6B with development tools, software libraries, and a strong community, making it an accessible choice for both professionals and hobbyists looking to develop sophisticated embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3636 $51.8180
12+ $8.5035 $102.0420
19+ $8.2378 $156.5182
26+ $7.9720 $207.2720
33+ $7.7063 $254.3079
44+ $6.9091 $304.0004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,321 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess