EN
  • EN
  • DE

STM32F100R8T7BTR

Part No STM32F100R8T7BTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F100
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263058-STM32F100R8T7BTR
Ultra Librarian 3D Model Ultra Librarian STM32F100R8T7BTR CAD Model

Description

STM32F100R8T7BTR Microcontroller Overview

The STM32F100R8T7BTR microcontroller is a high-performance, low-power 32-bit MCU from STMicroelectronics' STM32 F1 series, built on the ARM Cortex-M3 processor. This product stands out for its exceptional balance of power efficiency and computing capability, making it an ideal choice for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

Key Features

  • Core: ARM Cortex-M3 processor, running at a frequency of up to 24 MHz, delivers enhanced computational performance and system response.
  • Memory: Comes with 64KB of Flash memory and 8KB of SRAM, which provides ample space for complex applications and data storage.
  • Energy Efficient: Designed with power-saving features that include a low-power mode, ensuring extended operation in battery-powered devices.
  • Package: Available in an LQFP64 package, which offers a compact footprint while still providing ample I/O options for connectivity.
  • I/O Ports: Features up to 51 I/O ports with various functionalities, including support for 5V tolerant I/Os, enabling easy integration with a wide range of peripheral devices.
  • Analog Features: Equipped with a 12-bit ADC, as well as DAC channels, providing precise analog signal management capabilities.
  • Timers: Includes advanced control timers, general-purpose timers, and basic timers to facilitate complex timing operations.
  • Communication Interfaces: Offers multiple communication interfaces, including I2C, USARTs, SPI, and CAN, for versatile connectivity options.
  • Debugging and Programming: Integrated with serial wire debug (SWD) and JTAG interfaces for streamlined development, testing, and programming.

Applications

The STM32F100R8T7BTR microcontroller's robust feature set and adaptability make it an excellent choice for a variety of applications such as:

  • Home appliances and consumer electronics
  • Industrial automation and control systems
  • Medical devices and healthcare products
  • Automotive electronics
  • Energy management and smart grid infrastructure

Overall, the STM32F100R8T7BTR by STMicroelectronics is a versatile and reliable microcontroller that offers a powerful blend of performance, power efficiency, and a rich set of peripherals, making it a go-to choice for engineers and designers across various industries.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess