EN
  • EN
  • DE

STM32F100RBH6TR

Part No STM32F100RBH6TR
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708365-STM32F100RBH6TR
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F100RBH6TR CAD Model

Description

STM32F100RBH6TR - STMicroelectronics

The STM32F100RBH6TR is a high-performance, ARM Cortex-M3 based microcontroller from STMicroelectronics, designed for cost-sensitive applications that require both performance and power efficiency. This microcontroller is part of the STM32F100 Value Line series, which provides a range of devices combining robustness, low power consumption, and competitive pricing, making it an ideal choice for a wide variety of applications in industrial, medical, and consumer markets.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 24 MHz.
  • Memory: Equipped with 128 KB of Flash memory and 8 KB of SRAM, providing ample space for application code and data storage.
  • Package: Available in a 64-pin LQFP package, the STM32F100RBH6TR offers a compact footprint for space-constrained applications.
  • I/Os: Features up to 51 general-purpose I/O pins, providing flexibility in peripheral connections and module expansions.
  • Power Efficiency: Supports multiple power-saving modes, including Sleep, Stop, and Standby modes, to optimize power consumption according to the application's needs.
  • Analog Features: Includes a 12-bit ADC with up to 16 channels, allowing precise analog signal acquisition and processing.
  • Timers: Contains multiple timers, including general-purpose and advanced-control timers, suitable for a range of timing and control operations.
  • Communication Interfaces: Offers a range of communication peripherals such as USART, SPI, and I2C, facilitating easy connectivity with other devices and systems.

Applications

The STM32F100RBH6TR is designed for applications that require a balance between performance and cost without compromising on features. It is commonly used in:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Consumer electronics
  • Power management systems

With its robust feature set and competitive price point, the STM32F100RBH6TR is a versatile microcontroller choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $2.6579
STMicroelectronics
IC MCU 32BIT 16KB FLASH 64TFBGA
Lowest to $16.1208
STMicroelectronics
IC MCU 32BIT 384KB FLASH 144LQFP
Lowest to $28.1420
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $16.1041
STMicroelectronics
IC MCU 32BIT 384KB FLASH 144LQFP
Lowest to $15.3776
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 256KB FLASH 144LQFP
Lowest to $15.9898
STMicroelectronics
IC MCU 32BIT 768KB FLASH 64LQFP
Lowest to $62.5810
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $1.1792

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1305 $61.5660
28+ $4.2100 $117.8800
43+ $4.0783 $175.3669
59+ $3.9466 $232.8494
76+ $3.8150 $289.9400
102+ $3.4200 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,540 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess