EN
  • EN
  • DE

STM32F103S6T6A

Part No STM32F103S6T6A
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708399-STM32F103S6T6A
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F103S6T6A CAD Model

Description

STM32F103S6T6A Microcontroller - STMicroelectronics

The STM32F103S6T6A is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, designed for embedded applications requiring a blend of power efficiency, performance, and feature integration. This device operates at a frequency of up to 72 MHz, providing the computational power necessary for complex algorithms and control tasks in a compact, low-power package.

As part of the STM32F1 series, this microcontroller is equipped with a range of features that make it ideal for a variety of applications, including industrial control systems, medical devices, and consumer electronics. It includes 32 Kbytes of Flash memory and 6 Kbytes of RAM, offering a balanced trade-off between storage capacity and cost-effectiveness for small to medium-sized projects.

The STM32F103S6T6A boasts multiple communication interfaces, including I2C, SPI, and USART, which facilitate easy data exchange with peripherals and other microcontrollers. Its 12-bit analog-to-digital converter (ADC) ensures precise sensor signal acquisition, making it suitable for analog-intensive applications. The device also features a 12-bit digital-to-analog converter (DAC) for accurate analog output capabilities.

With its advanced interrupt and DMA controller, the STM32F103S6T6A can handle multiple I/O operations without CPU intervention, optimizing system efficiency and performance. The microcontroller's robust timer system, including PWM capability, is essential for tasks requiring precise timing and control, such as motor control applications.

The microcontroller is designed with reliability in mind, incorporating a brown-out reset, a watchdog timer, and a flexible clock control system, which includes an internal 8 MHz oscillator and the provision for an external crystal or resonator. These features ensure stable operation under varying power and environmental conditions.

STMicroelectronics also provides extensive development support for the STM32F103S6T6A, with a comprehensive set of tools, software libraries, and documentation to accelerate the development process and reduce time to market. Whether you're a professional engineer or a hobbyist, this microcontroller is a versatile and reliable choice for your next project.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.1809
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.8806
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess