EN
  • EN
  • DE

STM32F101RFT6TR

Part No STM32F101RFT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 64LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 36MHz 768KB (768K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 36MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F101
Other Names STM32F101RFT6TR,497-18338-6,-STM32F101RFT6TR,497-18338-1,497-18338-2,-497-18338-1,-497-18338-2,-STM32F101RFT6TR,-497-18338-6
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263070-STM32F101RFT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F101RFT6TR CAD Model

Description

STM32F101RFT6TR Microcontroller

The STM32F101RFT6TR from STMicroelectronics is a high-performance ARM Cortex-M3 based microcontroller, designed to offer a balanced combination of computing power, reduced power consumption, and innovative peripherals. This microcontroller is part of the STM32F1 series, which has been widely acclaimed for its robust architecture and rich feature set, making it suitable for a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 36 MHz frequency, providing high-speed processing capabilities and support for real-time tasks.
  • Memory: Equipped with 768 KB of flash memory and 80 KB of SRAM, offering ample space for complex applications and data storage.
  • I/O Ports: Includes a rich set of I/Os and peripherals, with multiple GPIOs, ADCs, timers, and communication interfaces such as I2C, SPI, and USART.
  • Power Efficiency: Features low-power modes including Sleep, Stop, and Standby to ensure energy efficiency in power-sensitive applications.
  • Debugging and Programming: Supports JTAG/SWD interfaces for full-speed system development with built-in features for debugging and programming.
  • Package: Available in an LQFP64 package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Supply Voltage: Can be powered by a supply voltage ranging from 2.0V to 3.6V, accommodating various power supply designs.

The STM32F101RFT6TR is not only powerful but also versatile, with its comprehensive development ecosystem, including software libraries, hardware development kits, and a strong community of developers. This microcontroller is ideal for applications that require a high level of integration, real-time capabilities, and operational efficiency.

Whether you're designing an advanced motor control system, a sophisticated sensor hub, or an innovative IoT device, the STM32F101RFT6TR provides a solid foundation for your embedded solutions, delivering performance, efficiency, and reliability that STMicroelectronics is known for.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0299 $66.1794
13+ $9.0503 $117.6539
20+ $8.7674 $175.3480
28+ $8.4846 $237.5688
36+ $8.2018 $295.2648
48+ $7.3533 $352.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess