EN
  • EN
  • DE

STM32F101VBT6TR

Part No STM32F101VBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 80
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 053885-STM32F101VBT6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F101VBT6TR CAD Model

Description

STM32F101VBT6TR Microcontroller

The STM32F101VBT6TR is a high-performance ARM Cortex-M3 based microcontroller produced by STMicroelectronics, designed for embedded applications requiring a blend of power efficiency, performance, and reliability. This microcontroller is part of the STM32F1 series, which is renowned for its robust architecture, enhanced peripherals, and interconnectivity features, making it an ideal choice for industrial control, medical equipment, and consumer electronics.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 36 MHz.
  • Memory: Equipped with 128 KB of Flash memory and 16 KB of SRAM, providing ample space for complex applications and software.
  • I/Os: Offers up to 37 GPIOs, each with interrupt capability, which can be mapped to 16 external interrupt vectors.
  • Connectivity: Features a range of peripherals for enhanced connectivity, including 2x I2C, 3x USARTs, 2x SPIs, and CAN interface.
  • ADC: Comes with a 12-bit, 1 µs Analog-to-Digital Converter (ADC) with up to 10 channels, enabling precise sensor signal acquisition.
  • Timers: Includes three general-purpose 16-bit timers plus one PWM timer for advanced control applications.
  • Debugging: Supports Serial Wire Debug (SWD) and JTAG interfaces for full access to the CPU for debugging purposes.
  • Power Efficiency: Features a Low-power mode that consumes only 2.0 µA with a wakeup time of 5 µs, enhancing battery life in portable devices.

Package and Quality

The STM32F101VBT6TR is available in an LQFP100 package, ensuring a compact footprint while providing enough pins for most applications. The microcontroller is characterized by an extended temperature range from -40°C to 85°C, making it suitable for operation in harsh environments. Additionally, it is part of STMicroelectronics’ 10-year longevity program, promising long-term availability which is crucial for industrial and professional product lifecycles.

Applications

With its versatile feature set, the STM32F101VBT6TR is adept at handling a diverse range of applications. It is commonly used in motor control systems, industrial automation, HVAC systems, smart sensors, and power management solutions. Its robust design and connectivity options also make it suitable for IoT devices and smart home applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1316 $64.1844
20+ $5.8516 $117.0320
31+ $5.6687 $175.7297
43+ $5.4859 $235.8937
55+ $5.3030 $291.6650
73+ $4.7544 $347.0712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,803 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess