EN
  • EN
  • DE

STM32F101VFT6TR

Part No STM32F101VFT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 80
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
Data RAM Size 80K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1103270-STM32F101VFT6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F101VFT6TR CAD Model

Description

STM32F101VFT6TR Microcontroller

The STM32F101VFT6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their STM32 F1 series based on the ARM Cortex-M3 core. This MCU is designed to offer a balanced combination of computing power, reduced power consumption, and innovative peripherals. It is suitable for a wide range of applications, including industrial control, medical equipment, automotive systems, and consumer electronics.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 36 MHz.
  • Memory: Equipped with 768 KB of flash memory and 80 KB of SRAM, providing ample space for complex applications and software.
  • Package: Available in a LQFP100 package, offering a compact footprint for space-constrained applications.
  • I/O Ports: Provides up to 80 fast I/O ports with different voltage ranges, allowing for flexible peripheral connectivity.
  • Analog-to-Digital Converters: Includes multiple 12-bit ADCs with 1 µs conversion time, enabling precise measurement and control for analog signals.
  • Timers: Features advanced control timers, general-purpose timers, and basic timers to address various timing and control tasks.
  • Communication Interfaces: Boasts a variety of communication peripherals, including I2C, SPI, USART, and CAN, facilitating easy integration into communication networks.
  • Debugging: Supports in-circuit debugging and programming via JTAG/SWD interfaces, simplifying development and troubleshooting.
  • Power Efficiency: Offers multiple power-saving modes, including Stop and Standby, which help to minimize the power consumption in idle states.
  • Operating Voltage: Operates within a wide voltage range from 2.0 to 3.6 V, ensuring flexibility in various power environments.

The STM32F101VFT6TR is designed with robustness in mind, featuring a -40°C to +85°C operating temperature range, which makes it a reliable choice for demanding applications. Its extensive set of peripherals and interfaces, combined with the powerful ARM Cortex-M3 core, make it a versatile and efficient solution for designers looking to optimize performance and power consumption.

STMicroelectronics also provides comprehensive software support for the STM32F101VFT6TR, including the STM32Cube software development kit, which contains drivers, middleware, and examples to accelerate the development process. This microcontroller is an excellent choice for developers seeking a high-quality MCU with advanced features and a strong ecosystem.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8373 $63.3492
8+ $12.9947 $103.9576
12+ $12.5886 $151.0632
17+ $12.1825 $207.1025
22+ $11.7764 $259.0808
29+ $10.5582 $306.1878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess