EN
  • EN
  • DE

STM32F102CBT6TR

Part No STM32F102CBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Base Product Number STM32F102
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263050-STM32F102CBT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F102CBT6TR CAD Model

Description

The STM32F102CBT6TR is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high performance and flexibility in a wide range of applications. This microcontroller is part of the STM32F1 series, which is based on the ARM Cortex-M3 core, providing a perfect balance between power consumption and processing capability.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 48 MHz frequency.
  • Memory: Equipped with 128 Kbytes of Flash memory and 16 Kbytes of SRAM, which facilitates efficient handling of complex applications.
  • Performance: Boasts a CPU with an impressive 1.25 DMIPS/MHz (Dhrystone 2.1) performance at 0 wait state memory access.
  • Low Power Consumption: Features several power-saving modes including Sleep, Stop, and Standby, making it suitable for battery-operated applications.
  • Debugging: Integrated with a Serial Wire Debug (SWD) and a JTAG interface for full-speed system development.
  • I/O Ports: Offers up to 37 I/O ports with various configurations to support a range of peripherals and user-defined functions.
  • Analog-to-Digital Converter: Includes a 12-bit, 1 μs ADC (up to 16 channels) for accurate analog signal conversion.
  • Timers: Comes with three general-purpose 16-bit timers plus one PWM timer for event counting and pulse generation.
  • Communication Interfaces: Provides a rich set of communication interfaces including I2C, SPI, USART, and CAN, allowing for versatile connectivity options.
  • Package: Available in a 48-pin LQFP package, offering a compact footprint for space-constrained applications.

Applications

The STM32F102CBT6TR microcontroller is ideal for a diverse array of applications such as industrial control systems, medical devices, consumer electronics, and automotive systems. Its robust architecture and rich feature set enable developers to design sophisticated and reliable products that meet the demands of modern technology.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STM32F102CBT6TR is manufactured with a focus on reliability and longevity, ensuring that your projects are built on a solid foundation that you can trust.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8623 $55.0361
14+ $7.3551 $102.9714
22+ $7.1015 $156.2330
31+ $6.5942 $204.4202
40+ $6.3406 $253.6240
50+ $6.0870 $304.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess