EN
  • EN
  • DE

STM32F103ZDH6TR

Part No STM32F103ZDH6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLSH 144LFBGA  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 144-LFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 112
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 21x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-LFBGA (10x10)
Base Product Number STM32F103
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263048-STM32F103ZDH6TR
Ultra Librarian 3D Model Ultra Librarian STM32F103ZDH6TR CAD Model

Description

STM32F103ZDH6TR Microcontroller by STMicroelectronics

The STM32F103ZDH6TR is a high-performance, ARM Cortex-M3 based microcontroller from STMicroelectronics, designed to offer a cost-effective and efficient solution for embedded applications. This microcontroller is part of the STM32F103xD high-density performance line, which is renowned for its robust architecture, enhanced peripherals, and low power consumption, making it ideal for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency, which provides high computing power while maintaining efficiency in power consumption.
  • Memory: Equipped with 384 KB of Flash memory and 64 KB of SRAM, the STM32F103ZDH6TR offers ample storage for complex applications and data-intensive operations.
  • Connectivity: Offers a variety of communication interfaces, including USB 2.0 full-speed, CAN, two I2C interfaces, three USARTs, and two SPIs, enabling flexible connection options for peripherals and other microcontrollers.
  • Analog Features: Comes with 3 ADCs with 12-bit resolution, providing precise analog-to-digital conversion for up to 21 channels, as well as two DACs for digital-to-analog output.
  • Timers: Features an array of timers, including general-purpose and advanced-control timers, which allow for PWM generation, timing operations, and time-base generation.
  • Debugging and Development: Supports serial wire debug (SWD) and JTAG interfaces, facilitating easier development, testing, and debugging processes.
  • Package: Available in a 144-pin LQFP (Low-profile Quad Flat Package), the STM32F103ZDH6TR is designed for space-constrained applications while offering sufficient pin count for extensive functionality.
  • Power Efficiency: Its low power modes, including sleep, stop, and standby, enable the microcontroller to conserve power during idle times, which is crucial for battery-operated devices.

Applications

The STM32F103ZDH6TR is versatile and can be used in a wide array of applications due to its rich set of peripherals and interfaces. It is particularly well-suited for:

  • Motor drive and application control
  • Medical and handheld equipment
  • Industrial applications: PLCs, inverters, printers, and scanners
  • Alarm systems, video intercom, and HVAC
  • Consumer electronics: gaming and GPS platforms, portable media players

With its performance, connectivity options, and low power consumption, the STM32F103ZDH6TR microcontroller is a reliable choice for designers looking to balance cost and capabilities in their next embedded system project.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess