EN
  • EN
  • DE

STM32F105R8T7

Part No STM32F105R8T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals DMA, POR, PWM, Voltage Detect, WDT
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Base Product Number STM32F105
Other Names STM32F105R8T7,497-19164
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263029-STM32F105R8T7
Ultra Librarian 3D Model Ultra Librarian STM32F105R8T7 CAD Model

Description

The STM32F105R8T7 is a high-performance microcontroller from STMicroelectronics, which is part of the STM32F1 series based on the ARM Cortex-M3 core. This microcontroller is designed to offer a balanced combination of computing power, enhanced I/Os, and communication peripherals, which makes it highly suitable for a wide range of applications, particularly in the industrial, medical, and consumer electronics sectors.

With a maximum CPU frequency of 72 MHz, the STM32F105R8T7 provides ample processing capabilities for complex tasks. The device features 64 KB of Flash memory and 20 KB of RAM, ensuring sufficient space for storing code and managing data operations. The microcontroller comes in a 64-pin LQFP (Low-profile Quad Flat Package) which offers a compact footprint while still providing a generous number of pins for interfacing.

Key Features:

  • Core: ARM Cortex-M3 processor, which can run at up to 72 MHz.
  • Memory: 64 KB of Flash memory and 20 KB of SRAM.
  • Connectivity: Includes USB 2.0 full-speed and CAN interfaces, along with up to 2 I2C, 3 USARTs, and 2 SPIs.
  • Timers: Advanced control timer, up to 4 general-purpose timers, and a real-time clock.
  • Analog: 2 Analog-to-Digital Converters (ADCs) with 10 channels each, providing 12-bit conversion resolution.
  • Debugging: Integrated serial wire debug (SWD) and JTAG interfaces.
  • Power Efficiency: Supports multiple power modes including Sleep, Stop, and Standby to optimize power consumption.

The STM32F105R8T7 also stands out for its robust set of integrated peripherals. It features multiple communication interfaces, which are ideal for embedded systems that require connectivity. The microcontroller's versatile GPIOs (General-Purpose Input/Output) and the inclusion of PWM (Pulse Width Modulation) outputs enable it to handle a wide array of control tasks.

The support for an extensive set of development tools, including the STM32Cube software ecosystem and a variety of integrated development environments (IDEs), simplifies the development process. This allows for rapid prototyping and faster time-to-market for products based on the STM32F105R8T7.

Overall, the STM32F105R8T7 is a powerful and flexible microcontroller that provides designers with a scalable choice for their embedded applications, while maintaining cost-effectiveness and ease of use.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1166 $64.0494
20+ $5.8392 $116.7840
31+ $5.6569 $175.3639
43+ $5.4744 $235.3992
55+ $5.2919 $291.0545
74+ $4.7444 $351.0856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess