EN
  • EN
  • DE

STM32F105VBH6

Part No STM32F105VBH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals DMA, POR, PWM, Voltage Detect, WDT
The number of I/O 80
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LFBGA
Family Part Number STM32F105
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 712356-STM32F105VBH6
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F105VBH6 CAD Model

Description

STM32F105VBH6 Microcontroller

The STM32F105VBH6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is a part of the STM32F1 series based on the ARM Cortex-M3 processor. This MCU is designed to offer a balanced combination of computing power, reduced power consumption, and innovative peripherals for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency.
  • Memory: Equipped with 128 KB of Flash memory and 20 KB of SRAM, providing ample space for complex applications.
  • I/Os: Offers up to 51 I/O ports with interrupt capability, which allows for versatile peripheral connections and user interfaces.
  • Connectivity: Features USB 2.0 full-speed and CAN interfaces, facilitating communication with other devices and networks.
  • ADCs: Includes two 12-bit analog-to-digital converters, with up to 16 channels, providing precise measurement for sensor inputs.
  • Timers: Contains multiple timers, including general-purpose and advanced-control timers for complex timing operations.
  • Debugging: Supports serial wire debug (SWD) and JTAG interfaces for full-speed system development and debugging.
  • Supply Voltage: Operates within a supply voltage range of 2.0 to 3.6V, suitable for battery-powered and embedded applications.
  • Temperature Range: Functional across a wide temperature range from -40°C to 85°C, ensuring reliability in harsh environments.
  • Packages: Available in a 7x7 mm LQFP 100-pin package, which is ideal for space-constrained applications.

Applications

The STM32F105VBH6 MCU is a versatile component that can be used in various applications, including industrial control systems, medical devices, automotive electronics, and consumer products. Its robust set of features and connectivity options make it particularly well-suited for applications requiring complex communication protocols and real-time performance.

Conclusion

STMicroelectronics' STM32F105VBH6 is a powerful and flexible microcontroller that provides designers with a scalable, low-power, and cost-effective solution. Its integration of advanced peripherals, coupled with the efficiency of the ARM Cortex-M3 core, makes it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5911 $57.9555
11+ $9.5107 $104.6177
17+ $9.2135 $156.6295
23+ $8.9163 $205.0749
30+ $8.6191 $258.5730
39+ $7.7274 $301.3686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,712 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess