EN
  • EN
  • DE

RM48L730DPGET

Part No RM48L730DPGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 2MB Flash 1.2V/3.3V 144-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 793283-RM48L730DPGET
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name RM48L730
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM48L730DPGET CAD Model

Description

The RM48L730DPGET is a high-performance microcontroller unit (MCU) from Texas Instruments, designed with robustness and versatility in mind. This advanced MCU is part of the Hercules RM series, which is renowned for its safety features and is primarily targeted towards applications requiring high levels of reliability and computational power, such as automotive safety, industrial control systems, and medical devices.

Key Features

  • Processing Core: At the heart of the RM48L730DPGET is an ARM Cortex-R4F CPU, which operates at a frequency of up to 220 MHz, providing the computational speed necessary for complex real-time processing tasks.
  • Memory: It comes equipped with 3MB of integrated Flash memory and 256KB of data RAM, ensuring ample space for program storage and efficient data handling.
  • Safety Features: The MCU includes built-in safety features such as Error Signaling Module (ESM), Parity and ECC on memory, and a CPU self-test library, all of which contribute to system-level functional safety.
  • High-Speed Connectivity: The device supports high-speed communication interfaces including CAN, Ethernet, MibSPI, and LIN, facilitating rapid data transfer and connectivity with other components in a system.
  • Robust Timers: A variety of timers, including RTI, N2HET, and HTU, provide accurate timing solutions for a wide range of applications.
  • Analog Features: The RM48L730DPGET is also equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, enabling precise analog signal measurements.

Applications

The MCU's extensive safety and control features make it an ideal choice for mission-critical applications such as:

  • Automotive safety systems (e.g., ABS, airbag control)
  • Industrial automation and control
  • Motor control
  • Aerospace and avionics systems
  • Medical equipment

The RM48L730DPGET microcontroller by Texas Instruments represents a reliable solution for developers looking to integrate a powerful and secure MCU into their designs. Its comprehensive set of features ensures that it can meet the stringent requirements of a wide array of safety-critical applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess