EN
  • EN
  • DE

STM32F207IGH7

Part No STM32F207IGH7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176UBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 132K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 201-UFBGA
Supplier Device Package 176+25UFBGA
Family Part Number STM32F207
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Win Source Part Number 708425-STM32F207IGH7
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F207IGH7 CAD Model

Description

The STM32F207IGH7 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F2 series, featuring a state-of-the-art ARM Cortex-M3 core. This microcontroller is designed to offer a perfect balance between performance, power consumption, and cost, making it an ideal choice for demanding applications such as industrial control, medical equipment, and advanced communication systems.

Key Features

  • Core: ARM Cortex-M3 processor, running at a frequency of up to 120 MHz, with a high-performance DSP instruction set and MPU (Memory Protection Unit).
  • Memory: Equipped with 1 MB of Flash memory and 128 KB of SRAM, providing ample storage for complex applications and algorithms.
  • Connectivity: Offers a range of communication interfaces including Ethernet, USB OTG HS/FS, CAN, several UARTs, SPI, I2C, and more, facilitating versatile peripheral connections and system integrations.
  • Performance: Delivers high performance with a 32-bit multi-AHB bus matrix, DMA channels, and hardware support for floating-point operations.
  • Power Efficiency: Features multiple power-saving modes including Sleep, Stop, and Standby, which help to minimize power consumption in various operational states.
  • Analog: Comes with 12-bit ADCs, DACs, and analog comparators, supporting precise analog signal management and conversion tasks.
  • Timers: Includes advanced-control timers, general-purpose timers, and a real-time clock, ensuring precise timing and control for a wide array of applications.
  • Security: Incorporates features such as a hardware random number generator and a flexible memory protection unit to enhance security.
  • Package: Available in a BGA-176 package, providing a compact footprint while offering sufficient I/O options for complex designs.

Applications

The STM32F207IGH7 microcontroller is versatile and can be used in a multitude of applications, including:

  • Industrial automation and control systems
  • Medical devices and healthcare systems
  • Networking equipment such as switches and routers
  • Smart energy solutions
  • Complex user interfaces with graphics and touch control
  • Real-time audio and video processing

With its robust feature set and extensive connectivity options, the STM32F207IGH7 is a powerful and flexible solution for designers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8990 $53.3940
14+ $7.3017 $102.2238
22+ $7.0736 $155.6192
30+ $6.8454 $205.3620
38+ $6.6172 $251.4536
51+ $5.9327 $302.5677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess