EN
  • EN
  • DE

STM32F215RGT6

Part No STM32F215RGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F2
Package Tray
Number of I/O 51
Family Name STM32F215
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851536-STM32F215RGT6
Ultra Librarian 3D Model Ultra Librarian STM32F215RGT6 CAD Model

Description

Overview of STM32F215RGT6 Microcontroller

The STM32F215RGT6 is a high-performance ARM Cortex-M3 microcontroller from STMicroelectronics, designed for demanding embedded applications. This microcontroller is part of the STM32F2 series, which is renowned for its excellent balance of performance, power consumption, and integration.

Key Features

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 120 MHz, with a single-cycle multiplication and hardware division.
  • Memory: Comes with 1 Mbyte of flash memory and 128 Kbytes of SRAM, providing ample storage for complex applications.
  • Performance: High-performance CPU with the ability to reach 1.25 DMIPS/MHz (Dhrystone 2.1), ensuring swift execution of instructions and routines.
  • Connectivity: Offers a range of communication interfaces including USB OTG HS/FS, up to two CAN interfaces, and Ethernet for flexible connection options.
  • ADCs: Features three 12-bit analog-to-digital converters, with up to 24 channels and a conversion rate of 2.4 MSPS.
  • Timers: Equipped with advanced-control timers, general-purpose timers, basic timers, and a real-time clock, providing a robust timing system for any application.
  • Security: Enhanced with a flexible memory protection unit, ensuring application security and data integrity through user-defined memory spaces.
  • Low Power: Incorporates several power-saving modes, including Sleep, Stop, and Standby modes to minimize energy consumption in low-power applications.
  • Package: Available in a 64-pin LQFP package, which is suitable for space-constrained applications yet allows for easy integration into a wide range of designs.

Applications

The STM32F215RGT6 microcontroller is ideal for applications that require high CPU performance, real-time behavior, digital signal processing, high-speed communication, and low-power operation. It is commonly used in industrial control systems, medical equipment, complex IoT devices, and portable consumer devices.

Development Support

STMicroelectronics provides comprehensive development support for the STM32F215RGT6 with software libraries, development kits, and the STM32Cube ecosystem. This facilitates rapid development and prototyping, helping engineers to bring their products to market faster.

With its advanced architecture, rich set of peripherals, and robust development tools, the STM32F215RGT6 is a versatile and powerful microcontroller choice for your next embedded project.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3021 $56.5105
11+ $9.2736 $102.0096
17+ $8.9838 $152.7246
24+ $8.6940 $208.6560
30+ $8.4042 $252.1260
40+ $7.5348 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,638 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess