EN
  • EN
  • DE

W78E52-24

Part No W78E52-24
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410074-W78E52-24
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W78E52-24 CAD Model

Description

The W78E52-24 is a microcontroller manufactured by Winbond Electronics, based on the 8051 architecture. The '24' indicates a clock speed of 24 MHz. The W78E52 typically features a larger memory capacity compared to the W78E51 series. This makes it suitable for applications requiring more program storage and data handling capabilities.

Applications

  • Industrial Control Systems: Used in applications requiring more complex control algorithms and data processing.
  • Consumer Electronics: Found in devices with advanced features and greater memory requirements.
  • Security Systems: Integrated into security devices needing more sophisticated data management.
  • Communication Devices: Employed in applications where data buffering and protocol handling are essential.
  • Instrumentation: Used in instruments requiring data logging and complex calculations.

Features

  • 8051 Core: Built around the industry-standard 8051 instruction set architecture.
  • Larger Memory Capacity: Features a larger ROM/Flash memory compared to the W78E51 series, enabling more complex programs.
  • RAM: Includes internal RAM for data storage and processing during runtime.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing and event counting.
  • Serial Communication: Provides a UART for serial data transfer.
  • Parallel I/O: Offers multiple parallel I/O ports for interfacing with external peripherals.
  • Interrupt System: Incorporates a flexible interrupt system for handling asynchronous events.

Benefits

  • Enhanced Performance: The larger memory capacity allows for more complex programs and improved performance.
  • Greater Flexibility: Enables the implementation of more sophisticated algorithms and data processing techniques.
  • Cost-Effective: Provides a good balance of performance and cost for applications needing greater memory capacity.
  • Easy to Program: The 8051 architecture is well-documented and supported by numerous development tools.
  • Reliable: Winbond is a reputable manufacturer, indicating a robust and reliable component.

Additional Details

The W78E52-24 typically operates on a 5V power supply. It is available in various package options, including DIP and PLCC. Precise specifications for memory sizes and other characteristics can be found in the official Winbond datasheet. The larger memory capacity makes it suitable for applications where code size or data storage requirements exceed the capabilities of the W78E51 series. It's important to refer to the datasheet for specific memory sizes.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess