EN
  • EN
  • DE

STM32F301R8T6

Part No STM32F301R8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F3
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 72MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 15x12b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 708434-STM32F301R8T6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F301R8
Introduction Date April 10, 2014
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STM32F301R8T6 CAD Model

Description

STM32F301R8T6 Microcontroller

The STM32F301R8T6 is a high-performance microcontroller from STMicroelectronics, designed for a wide range of applications. This microcontroller belongs to the STM32F3 series, which is renowned for its exceptional 32-bit ARM Cortex-M4 core with DSP and FPU instructions, making it ideal for projects that require a combination of high computational power and precise digital signal processing.

At the heart of the STM32F301R8T6 lies a robust CPU operating at a frequency of up to 72 MHz. It comes with 64 KB of Flash memory and 16 KB of SRAM, providing ample space for complex applications and software stacks. The device’s memory architecture is carefully designed to ensure efficient access times and enhanced performance.

One of the standout features of the STM32F301R8T6 is its rich set of peripherals. It includes multiple communication interfaces such as I2C, SPI, and USART, which facilitate easy connectivity with other microcontrollers, sensors, and peripheral devices. Additionally, it offers a 12-bit ADC with up to 13 channels, ensuring accurate analog-to-digital conversions, and a DAC for analog output capabilities.

The microcontroller also comes with advanced control timers, general-purpose timers, and a basic timer, which can be used for a wide range of timing and control tasks. The advanced control timers are particularly useful for motor control applications. Moreover, the STM32F301R8T6 supports a range of power-saving modes, making it suitable for low-power applications and battery-operated devices.

STMicroelectronics has equipped the STM32F301R8T6 with robust I/Os, all of which are 5V-tolerant, ensuring compatibility with a broader range of components. The device also includes a real-time clock, CRC calculation unit, and a temperature sensor, adding to its versatility. For safety-critical applications, the microcontroller provides a set of system protection features such as brown-out reset, flash memory error correction, and a watchdog timer.

Developers can take advantage of the extensive development ecosystem provided by STMicroelectronics, including the STM32Cube software suite and a variety of development boards. This support, along with comprehensive documentation, makes it easier to get started and to bring products to market faster.

Overall, the STM32F301R8T6 is an excellent choice for applications requiring a balance between performance, power efficiency, and a rich set of peripherals, from industrial controls and motor drives to sensor hubs and consumer electronics.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2375 $57.6625
15+ $6.7590 $101.3850
23+ $6.5478 $150.5994
32+ $6.3365 $202.7680
41+ $6.1253 $251.1373
55+ $5.4917 $302.0435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess