EN
  • EN
  • DE

STM32F302RCT6TR

Part No STM32F302RCT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 2x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1103319-STM32F302RCT6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F302RCT6TR CAD Model

Description

STM32F302RCT6TR Microcontroller by STMicroelectronics

The STM32F302RCT6TR from STMicroelectronics is a cutting-edge microcontroller that belongs to the STM32F3 series, renowned for its high performance and integration. This microcontroller is based on the ARM Cortex-M4 core, which is capable of running at a frequency of up to 72 MHz. It's an ideal choice for applications requiring complex and fast operations, such as motor control, industrial automation, medical devices, and consumer electronics.

With a memory configuration that includes 256 KB of Flash memory and 40 KB of SRAM, the STM32F302RCT6TR provides ample space for robust applications and software frameworks. The device's Flash memory is designed for thousands of write and erase cycles, ensuring a long lifespan and reliability for products that require frequent software updates or data logging.

The microcontroller features a rich set of peripherals that enhance its connectivity and control capabilities. It includes multiple 12-bit analog-to-digital converters (ADCs), digital-to-analog converters (DACs), general-purpose timers, and advanced-control timers, which are particularly useful for precise timing and control in various applications. The inclusion of a real-time clock (RTC) allows for easy timekeeping and scheduling of events.

Communication interfaces such as I2C, USART, SPI, and CAN are integrated into the STM32F302RCT6TR, offering designers the flexibility to connect a wide range of external devices and components. Additionally, it supports USB connectivity, which can be used for both communication and power supply purposes, simplifying the design of consumer interfaces.

The device comes in a 64-pin LQFP package, which strikes a balance between compactness and ease of integration into printed circuit boards (PCBs). It also supports an extended temperature range, making it suitable for operation in harsh environments.

One of the key features of the STM32F302RCT6TR is its advanced interrupt and DMA (Direct Memory Access) system, which ensures high-speed data transfers and efficient task management without burdening the CPU. This feature is crucial for real-time applications where timing is critical.

STMicroelectronics provides comprehensive development support for the STM32F302RCT6TR, including software libraries, development kits, and the STM32Cube ecosystem, which simplifies development and reduces time to market. Whether for professional or hobbyist projects, this microcontroller is a versatile and powerful choice that can meet the demands of a wide array of applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2275 $50.5925
17+ $5.9302 $100.8134
27+ $5.7449 $155.1123
36+ $5.5596 $200.1456
47+ $5.3743 $252.5921
63+ $4.8183 $303.5529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,290 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess