EN
  • EN
  • DE

PIC16C62-04

Part No PIC16C62-04
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348518-PIC16C62-04
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C62-04 CAD Model

Description

Product Overview: PIC16C62-04 Microcontroller

The PIC16C62-04 is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It is part of the PIC16C family of microcontrollers, which are renowned for their excellent power efficiency, versatility, and ease of use. This particular model is designed to support a wide array of applications ranging from automotive systems to consumer electronics.

Key Features

  • CPU: The PIC16C62-04 is equipped with a powerful RISC architecture that can execute most instructions in a single cycle, operating at a maximum frequency of 4 MHz. This ensures swift processing capabilities while maintaining energy efficiency.
  • Memory: It boasts 2KB of program memory and 128 bytes of RAM, providing sufficient space for small to medium complexity applications.
  • I/O Ports: The microcontroller includes 13 I/O pins, which allow for versatile interfacing with peripheral devices. These pins are multiplexed to provide various peripheral functions based on the configuration.
  • Timers: It contains two built-in timer modules (Timer0 and Timer1) that help in managing time-related tasks such as pulse generation, measurement, and event timing without burdening the CPU.
  • Interrupt Capability: With its prioritized levels of interrupts, the PIC16C62-04 ensures that critical events are processed in a timely manner.
  • EEPROM: An on-chip EEPROM provides 128 bytes of data storage which can be used for storing non-volatile data.

Applications

The versatility of the PIC16C62-04 allows it to be used in a multitude of applications. It is particularly suitable for:

  • Automotive control systems
  • Industrial automation
  • Smart sensors and instrumentation
  • Consumer electronics
  • Home appliances
  • Security systems

Support and Resources

Microchip Technology provides extensive support for the PIC16C62-04 microcontroller, including technical documentation, development tools, and software libraries. Engineers and developers can access data sheets, reference manuals, and application notes to facilitate the design and development process. Additionally, Microchip offers a community forum and customer support services for any further assistance required.

For those looking to integrate the PIC16C62-04 into their projects, Microchip Technology's commitment to quality and support makes this microcontroller a reliable and capable choice for a wide range of electronic applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.6901 $108.6901
2+ $105.1835 $210.3670
3+ $101.6781 $305.0343
4+ $91.1595 $364.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess