EN
  • EN
  • DE

STM32F373CCT6TR

Part No STM32F373CCT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 1x12b, 3x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32F373
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262983-STM32F373CCT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F373CCT6TR CAD Model

Description

The STM32F373CCT6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for applications that require a balance between performance, power efficiency, and cost-effectiveness. This MCU is part of the STM32F3 series, which is renowned for its high-performance ARM Cortex-M4 core with a floating-point unit (FPU). It is an ideal choice for a wide range of applications, including industrial control systems, medical devices, and consumer electronics.

Key Features

  • Core: ARM Cortex-M4 32-bit processor with FPU, running at a frequency of up to 72 MHz.
  • Memory: 256 KB of Flash memory and 32 KB of SRAM, providing ample space for complex applications and data storage.
  • Rich Peripherals: A variety of peripherals including 4x USARTs, 2x SPIs, 3x I2Cs, 7x 16-bit timers, and a 12-bit ADC with 27 channels.
  • Connectivity: Enhanced I/O port flexibility with the multiplexed I/Os, which allows for various configurations to optimize board space.
  • Operating Voltage: A wide range of I/O supply voltage from 2.0 to 3.6 V.
  • Temperature Range: Operates over a wide temperature range from -40°C to +85°C, suitable for harsh environments.

Advanced Integration

The STM32F373CCT6TR MCU integrates advanced control peripherals such as motor control timers, and a high-resolution timer, making it an excellent choice for precision motor control and real-time applications. Additionally, it features a True random number generator (TRNG) for enhanced security applications and a CRC calculation unit that is essential for reliable communication.

Energy Efficient

This MCU is designed with energy efficiency in mind. It includes a variety of power-saving modes, such as Sleep, Stop, and Standby modes, which enable the design of low-power applications. The fast wake-up time and the state-retaining capabilities of certain peripherals during low-power modes ensure that the STM32F373CCT6TR is ready to operate quickly while maintaining data integrity.

Development Support

STMicroelectronics provides extensive development support for the STM32F373CCT6TR with software tools, evaluation boards, and a comprehensive set of hardware and software documentation. This facilitates rapid development and prototyping, helping to shorten time-to-market for products based on this MCU.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0201 $52.2613
27+ $3.7657 $101.6739
42+ $3.6385 $152.8170
60+ $3.3841 $203.0460
77+ $3.2568 $250.7736
96+ $3.1296 $300.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,220 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess