EN
  • EN
  • DE

MAX6629MUT#TG16

Part No MAX6629MUT#TG16
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (3-Wire, SPI) Automotive 6-Pin SOT-23 T/R / SENSOR TEMPERATURE SPI SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel package
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type SPI
Operating Supply Voltage 3 V ~ 5.5 V
Resolution 12 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±0.8°C (-5°C, 6.5°C)
Test Condition 25°C (150°C)
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786806-MAX6629MUT#TG16
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6629
Introduction Date July 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6629MUT#TG16 CAD Model

Description

Maxim Integrated MAX6629MUT#TG16 Precision Temperature Sensor

The MAX6629MUT#TG16 is a high-accuracy temperature sensor from Maxim Integrated, designed to provide precise temperature measurements in a variety of applications. This compact temperature sensor is ideal for space-constrained environments due to its small SOT23-6 package. The device offers a digital output that can be easily interfaced with microcontrollers, digital signal processors, and other microprocessor-based systems.

The MAX6629 features a wide temperature sensing range from -55°C to +125°C, making it suitable for use in both commercial and industrial environments. With an accuracy of ±1°C from -40°C to +125°C, the MAX6629 ensures reliable and consistent temperature readings. This high degree of accuracy is maintained over the entire operating voltage range of 3.0V to 5.5V, which allows for flexible integration into various system designs.

One of the key advantages of the MAX6629 is its programmable resolution, which can be set from 9 bits to 12 bits. This feature enables designers to optimize the balance between measurement resolution and conversion time, depending on the specific requirements of their application. Higher resolution provides more detailed temperature data, while lower resolution allows for faster measurement cycles.

Additionally, the MAX6629 supports the 2-wire, I²C-compatible serial interface, which simplifies communication and reduces the number of required I/O pins on the host processor. The sensor also includes a shutdown mode that significantly reduces power consumption, making it an excellent choice for battery-powered and energy-sensitive applications.

With its built-in overtemperature alarm output, the MAX6629 can be configured to trigger an interrupt or system shutdown if the temperature exceeds a user-defined threshold. This protective feature helps prevent thermal damage to sensitive components and can enhance the overall reliability of the system.

In summary, the Maxim Integrated MAX6629MUT#TG16 is a versatile and accurate temperature sensor that offers a range of features designed for easy integration, low power consumption, and high reliability. It is an excellent choice for engineers and designers looking for a temperature monitoring solution in applications ranging from consumer electronics to industrial control systems.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3195 $59.7510
43+ $2.7246 $117.1578
66+ $2.6392 $174.1872
91+ $2.5537 $232.3867
117+ $2.4694 $288.9198
157+ $2.2130 $347.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess