EN
  • EN
  • DE

STM32F405OEY6TR

Part No STM32F405OEY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 90WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 168MHz
Number of I/O 72
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 192K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 13x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 90-WLCSP
Win Source Part Number 1103337-STM32F405OEY6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F405OEY6TR CAD Model

Description

STM32F405OEY6TR Microcontroller

The STM32F405OEY6TR is a high-performance ARM Cortex-M4 based microcontroller from STMicroelectronics. It is part of the STM32F4 series, which is renowned for its advanced digital signal processing (DSP) capabilities and floating-point unit (FPU) that enable the execution of complex algorithms and data-intensive applications.

This microcontroller is equipped with a robust set of features including a clock speed of up to 168 MHz, a 1 MB flash memory, and 192+4 KB of SRAM, which provides ample space for application code and data storage. Its extensive range of peripherals includes USB OTG HS/FS, three 12-bit ADCs, two DACs, up to 17 timers, up to three SPIs, three I2Cs, and several USARTs and UARTs, offering flexibility for various communication requirements.

The STM32F405OEY6TR supports an operating voltage range from 1.8V to 3.6V, making it suitable for a variety of power-conscious applications. Additionally, it features a temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.

For enhanced security and system integrity, the STM32F405OEY6TR includes features such as a memory protection unit (MPU), a CRC calculation unit, and a random number generator. These features are crucial for developing secure and reliable systems.

Developers can take advantage of the STM32Cube software ecosystem for setting up development environments and using hardware abstraction layers (HAL), middleware libraries, and examples to accelerate the development process. The microcontroller is also supported by a wide range of integrated development environments (IDEs) and toolchains.

The STM32F405OEY6TR comes in a compact UFBGA176 package and is available in a tape and reel format (TR suffix), which is ideal for production-scale orders and automated assembly processes. This microcontroller is a perfect choice for applications that require high computational power and a rich set of peripherals, such as industrial controls, medical devices, and advanced consumer electronics.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3639 $56.1834
14+ $7.6832 $107.5648
21+ $7.4431 $156.3051
28+ $7.2030 $201.6840
36+ $6.9629 $250.6644
49+ $6.2426 $305.8874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess