EN
  • EN
  • DE

STM32F410C8U6TR

Part No STM32F410C8U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48UFQFPN  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32F410
Other Names 497-STM32F410C8U6TRCT,497-STM32F410C8U6TRDKR,STM32F410C8U6TR,497-STM32F410C8U6TR
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262907-STM32F410C8U6TR
Ultra Librarian 3D Model Ultra Librarian STM32F410C8U6TR CAD Model

Description

The STM32F410C8U6TR is a cutting-edge microcontroller product from STMicroelectronics, which is part of their STM32F4 series known for its high performance and energy efficiency. This microcontroller is based on the ARM® Cortex®-M4 core with FPU and DSP instructions, making it ideal for a wide range of applications, including industrial control, consumer electronics, and IoT devices.

Key Features

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, capable of running at up to 100 MHz.
  • Memory: 64 Kbytes of Flash memory and 16 Kbytes of SRAM, providing ample space for complex applications.
  • Power Efficiency: Equipped with ST's ART Accelerator™ as well as an extensive range of low-power modes, ensuring optimal power consumption for battery-powered applications.
  • I/Os: A rich set of I/Os and peripherals, including I2C, SPI, USART, and GPIOs, allowing for versatile connectivity options.
  • Package: Ultra-compact 48-pin UFBGA package, ideal for space-constrained applications.
  • Temperature Range: Operational from -40°C to 85°C, suitable for harsh environments.
  • ADC: 12-bit, 2.4 MSPS Analog-to-Digital Converter, providing precise measurement capabilities for analog signals.

Applications

The STM32F410C8U6TR is designed for a variety of applications that require both high computational performance and low power consumption. Its robust architecture and rich set of peripherals make it suitable for:

  • Smart sensors and IoT devices
  • Medical equipment
  • Industrial automation systems
  • Home automation and smart home devices
  • Wearable devices
  • Audio and voice processing

Development Support

STMicroelectronics provides extensive support for development with the STM32F410C8U6TR, including a comprehensive set of tools, software libraries, and development kits. The STM32Cube ecosystem, along with a variety of IDEs and toolchains, ensures a smooth development process for professionals and hobbyists alike.

Whether you are developing a complex industrial system or a simple hobbyist project, the STM32F410C8U6TR offers a powerful combination of performance, efficiency, and flexibility that can meet the needs of your application.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5436 $52.3488
19+ $5.3691 $102.0129
29+ $5.2013 $150.8377
40+ $5.0336 $201.3440
52+ $4.8658 $253.0216
69+ $4.3624 $301.0056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess